EN
  • EN
  • DE

LTC1605-1IG#TRPBF

Part No LTC1605-1IG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 16BIT SAMPLNG 28SSOP / 1-Channel Single ADC SAR 100ksps 16-bit Parallel 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782093-LTC1605-1IG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1605
Introduction Date October 07, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1605-1IG#TRPBF CAD Model

Description

Product Overview: LTC1605-1IG#TRPBF

The LTC1605-1IG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand precise data acquisition and signal processing. This ADC is a part of Linear Technology's family of converters that combine advanced design techniques and process technology to achieve excellent dynamic performance with low power consumption.

Key Features

  • High Resolution: The LTC1605-1IG#TRPBF offers a 16-bit resolution, which enables it to convert analog signals into digital data with high fidelity, ensuring that fine details in the signal are captured accurately.
  • Sampling Rate: With a maximum sampling rate of 100ksps (kilo samples per second), this ADC is capable of handling high-speed signals, making it suitable for a wide range of applications, including medical imaging, instrumentation, and communication systems.
  • No Missing Codes: The converter is guaranteed to have no missing codes over temperature, which ensures reliable performance and consistent output quality.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1605-1IG#TRPBF operates with a low power consumption, minimizing the impact on system power budgets and enhancing battery life in portable devices.
  • Single 5V Supply: The simplicity of a single 5V supply eases the design complexity and allows for easy integration into various systems.
  • Differential Inputs: It features differential inputs, which reduce common-mode noise and improve the signal-to-noise ratio, providing cleaner and more accurate readings.

Applications

The LTC1605-1IG#TRPBF is versatile and can be used in a multitude of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Automation
  • High-speed Data Logging

Reliability and Packaging

This product is offered in a robust, industrial-grade package that ensures its reliability in harsh environments. The LTC1605-1IG#TRPBF comes in a tape and reel package, denoted by the suffix 'TRPBF', which facilitates automated assembly processes and is ideal for high-volume production.

Conclusion

Overall, the LTC1605-1IG#TRPBF from Linear Technology represents a blend of precision, speed, and power efficiency, making it a top choice for professionals seeking a high-quality ADC for their critical applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8297 $56.4891
7+ $15.4500 $108.1500
11+ $14.9672 $164.6392
14+ $14.4844 $202.7816
18+ $14.0016 $252.0288
24+ $12.5532 $301.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess