EN
  • EN
  • DE

LTC1599BIG#TRPBF

Part No LTC1599BIG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT MLTPLYNG24SSOP / DAC 1-CH R-2R 16-bit 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 782090-LTC1599BIG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1599
Introduction Date January 31, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1599BIG#TRPBF CAD Model

Description

LTC1599BIG#TRPBF Product Overview

The LTC1599BIG#TRPBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the precise and demanding requirements of industrial, communication, and high-end consumer applications. This component stands out for its exceptional accuracy, stability, and ease of integration into various electronic systems.

Key Features

  • High Resolution: With its 16-bit resolution, the LTC1599BIG#TRPBF offers fine digital-to-analog conversion, enabling the generation of precise analog output signals.
  • Fast Settling Time: It boasts a swift settling time, ensuring that the output quickly stabilizes to the desired value, which is essential for time-sensitive applications.
  • Low Power Consumption: Designed for efficiency, this DAC consumes minimal power, making it suitable for portable and battery-operated devices.
  • Flexible Power Supply Range: It operates over a wide power supply range, accommodating various design requirements and simplifying power management.
  • Bipolar Output: The device supports bipolar output ranges, providing versatility in handling both positive and negative voltage outputs.
  • Monotonic Performance: Ensures monotonic output over the entire digital input range, which is critical for reliable and predictable operation.

Applications

The LTC1599BIG#TRPBF is ideal for a broad spectrum of applications, including:

  • Precision data acquisition systems
  • Process control and automation
  • Digital signal processing (DSP)
  • High-resolution imaging systems
  • Advanced communication systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1599BIG#TRPBF is no exception. It is built to provide reliable performance even under harsh conditions, meeting the stringent standards required by industrial and high-end consumer markets.

Package and Availability

The LTC1599BIG#TRPBF is available in a 28-lead SSOP package, which is designed for space-saving and is suitable for compact PCB layouts. The part number suffix 'TRPBF' indicates tape and reel packaging and lead-free terminals, which aligns with environmentally friendly manufacturing and RoHS compliance.

In summary, the LTC1599BIG#TRPBF from Linear Technology is a top-tier DAC offering precision, speed, and reliability for sophisticated electronic systems requiring high-quality analog outputs.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4333 $58.2999
7+ $15.9453 $111.6171
10+ $15.4470 $154.4700
14+ $14.9487 $209.2818
18+ $14.4504 $260.1072
24+ $12.9556 $310.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess