EN
  • EN
  • DE

LTC1595AIS8#PBF

Part No LTC1595AIS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT MULTPLYNG8SOIC / DAC 1-CH R-2R 16-bit 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.35, ±0.2
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782077-LTC1595AIS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1595
Introduction Date February 16, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1595AIS8#PBF CAD Model

Description

Linear Technology LTC1595AIS8#PBF Digital-to-Analog Converter

The LTC1595AIS8#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) produced by Linear Technology, now part of Analog Devices. This precision DAC is designed for applications that require accurate and stable analog output from digital signals. It is particularly well-suited for industrial automation, process control, and sophisticated scientific instruments where precise digital control is necessary.

Key Features

  • Resolution: The LTC1595AIS8#PBF offers a 16-bit resolution, providing fine granularity for the analog output. This high resolution ensures that even subtle changes in the digital input result in precise adjustments in the analog output.
  • Serial Interface: The device uses a 3-wire, SPI-compatible serial interface, which simplifies the connection to microcontrollers and digital systems, while also minimizing the required number of I/O pins.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1595AIS8#PBF operates with a low supply current, making it an excellent choice for battery-operated equipment.
  • Wide Operating Range: This DAC can function over a wide supply voltage range, accommodating various system power requirements and ensuring versatility in different application environments.
  • Compact Package: The LTC1595AIS8#PBF comes in a narrow 8-lead SOIC package, which is ideal for space-constrained applications without compromising performance.

Performance and Quality

The LTC1595AIS8#PBF is characterized by its monotonic performance over temperature, which ensures that the analog output increases consistently with an increase in the digital input. The device also features a low glitch impulse, which minimizes the transient output spikes that can occur during output changes, thus preserving signal fidelity. Additionally, the DAC exhibits excellent linearity, which is critical for precision applications.

Applications

With its robust feature set, the LTC1595AIS8#PBF is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Medical Instrumentation

Overall, the LTC1595AIS8#PBF from Linear Technology is a reliable and precise solution for converting digital signals into analog voltages with high fidelity, making it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess