EN
  • EN
  • DE

LTC1588CG

Part No LTC1588CG
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-/14-/16-Bit SoftSpan DACs with Programmable Output Range | IC DAC 12BIT A-OUT 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 1
Settling Time 2μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Mounting Style SMD
Family Part Number LTC1588
Manufacturer Pack Quantity 77
MSL Level 1 (Unlimited)
Win Source Part Number 1207750-LTC1588CG
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1588CG CAD Model

Description

Linear Technology LTC1588CG Precision Voltage-to-Digital Converter

The LTC1588CG from Linear Technology is a state-of-the-art precision voltage-to-digital converter designed for high-performance applications where accuracy and speed are critical. This product is part of Linear Technology's family of data converters that combine cutting-edge technology with robust features to ensure reliable and efficient operation in a variety of systems.

The LTC1588CG boasts a 16-bit resolution, providing high precision in analog-to-digital conversion. This resolution ensures that even the smallest voltage variations are captured, making it an ideal choice for precision measurement and control systems. The device operates with a single 5V supply, simplifying power management in complex systems.

One of the standout features of the LTC1588CG is its impressive conversion speed. With a conversion rate of up to 100ksps (kilo-samples per second), it is well-suited for real-time applications, including medical imaging, industrial process control, and high-speed data acquisition. The fast throughput minimizes latency and allows for more accurate and timely data processing.

The LTC1588CG comes in a compact 28-lead SSOP package, which is designed to save space on printed circuit boards. This small form factor is beneficial for designs where board real estate is at a premium. Additionally, the surface-mount package allows for efficient assembly in automated manufacturing processes, reducing production costs and time-to-market.

For enhanced versatility, the LTC1588CG features a flexible input range. It can be configured for unipolar or bipolar inputs, enabling it to adapt to a wide range of signal sources. The input range, along with the converter's high linearity and low noise performance, ensures that the LTC1588CG can deliver accurate and consistent results across various operating conditions.

Linear Technology has equipped the LTC1588CG with an internal reference, but it also supports an external reference. This feature allows users to choose the reference source that best fits their application's requirements, whether it is for improved accuracy, temperature stability, or cost-effectiveness.

In summary, the LTC1588CG from Linear Technology is an advanced and versatile voltage-to-digital converter that offers precision, speed, and reliability for demanding applications. Its combination of features makes it a top choice for engineers and designers looking to enhance the performance of their digital conversion systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9739 $59.8695
12+ $9.8244 $117.8928
19+ $9.5184 $180.8496
26+ $9.2111 $239.4886
33+ $8.9039 $293.8287
44+ $7.9834 $351.2696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess