EN
  • EN
  • DE

LTC1562AIG

Part No LTC1562AIG
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Very Low Noise, Low Distortion Active RC Quad Universal Filter | IC FILTER 150KHZ UNIV 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage (V) 4.75V ~ 10.5V, ±4.75V ~ 5.25V
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number LTC1562
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1207733-LTC1562AIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1562AIG CAD Model

Description

Linear Technology LTC1562AIG Active RC Quad Universal Filter

The LTC1562AIG is a highly versatile active RC filter component designed by Linear Technology, renowned for its exceptional performance in signal processing applications. This quad universal filter is part of the LTC1562 series, which is well-regarded for its ease of use and flexibility in configuring various filter types.

Constructed with advanced silicon technology, the LTC1562AIG offers a significant advantage in terms of its low noise and low distortion characteristics. These features make it an ideal choice for precision filtering tasks in a wide array of electronic products, ranging from professional audio equipment to sophisticated communication systems.

One of the standout attributes of the LTC1562AIG is its ability to operate without the need for any external resistors or capacitors to set the filter frequency. This is achieved through its internal resistor ladder and capacitor array, which not only simplifies the design process but also enhances the reliability of the final application by reducing the number of external components required.

The LTC1562AIG supports a broad range of filter configurations, including low-pass, high-pass, band-pass, and notch filters. The flexibility to configure multiple filter types with a single component allows designers to streamline their inventory and reduce the complexity of their designs. Additionally, the device provides a clock-tunable frequency range, enabling users to dynamically adjust the filter characteristics as needed for their specific application.

This filter operates over a wide supply voltage range, from ±2.5V to ±6.5V, and its class AB output stage ensures a high drive capability while maintaining low power consumption. The LTC1562AIG is housed in a 20-pin SSOP package, which is suitable for space-constrained applications while providing adequate thermal performance.

In summary, the LTC1562AIG from Linear Technology is a sophisticated and flexible solution for designers looking to implement high-quality, reliable filtering in their electronic systems. With its integrated components, wide tuning range, and excellent performance characteristics, it stands as a top choice for professionals in the field.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0909 $98.1818
3+ $40.2798 $120.8394
4+ $39.0210 $156.0840
6+ $37.7623 $226.5738
7+ $36.5035 $255.5245
10+ $32.7273 $327.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess