Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 15mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 719158-LTC1544CG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1544
Introduction Date January 11, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC1544CG#TRPBF CAD Model

Description

Product Overview: LTC1544CG#TRPBF

The LTC1544CG#TRPBF is a high-performance, integrated circuit designed by Linear Technology, now part of Analog Devices, renowned for its precision and reliability in the electronics industry. This component is specifically engineered to cater to demanding applications where accurate analog signal processing is crucial.

Key Features and Benefits

  • High Precision: The LTC1544CG#TRPBF boasts exceptional accuracy, making it ideal for critical applications that require precise signal conversion and processing.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power, thereby extending the life of battery-powered devices and reducing overall energy costs.
  • Wide Operating Temperature Range: It is capable of functioning over a broad temperature spectrum, ensuring reliable performance in various environmental conditions.
  • Robust Design: The device comes in a sturdy package that safeguards the internal circuitry, contributing to its durability and long-term stability.

Applications

The LTC1544CG#TRPBF is versatile and can be used in a range of applications. Its precision characteristics make it suitable for:

  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Instrumentation
  • Automotive electronics

Technical Specifications

Technical details of the LTC1544CG#TRPBF include:

  • Supply Voltage Range: [Insert specific range]
  • Operating Temperature Range: [Insert specific range]
  • Package Type: [Insert package information]
  • RoHS Compliance: [Yes/No]

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1544CG#TRPBF meets stringent industry standards for performance and reliability. The product is designed for long-term use and is backed by comprehensive technical support.

Ordering Information

For purchasing the LTC1544CG#TRPBF, it is available with the designated part number and can be ordered through authorized distributors. It is supplied in tape and reel packaging (TRPBF suffix), which is suitable for automated assembly processes, ensuring efficient manufacturing and reduced production time.

With its robust features and versatile applications, the LTC1544CG#TRPBF from Linear Technology stands out as a top choice for professionals seeking a high-quality, reliable integrated circuit for their analog signal processing needs.

You May Also Be Interested in

Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER | IC DVR/RCVR RS232 ESD 16SOIC
Need more? Email Us
ECAD model for TRSF3232CDW
Exar Corporation
IC TXRX RS232/422/485 28TSSOP / Dual Transmitter/Receiver RS-232/RS-422/RS-485 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP337EBCY-L/TR
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
NXP / Nexperia
IC CAN TRANSCEIVER 5V HS 8-DIP / CAN 1MBd Standby 5V Automotive 8-Pin PDIP Bulk
Need more? Email Us
ECAD model for PCA82C250/N4,112
Texas Instruments
IC PERIPHERAL DRVR DUAL HV 8-DIP
Need more? Email Us
ECAD model for SN75472PG4
Renesas Electronics America
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Lowest to $2.3944
ECAD model for ICL3222EIAZ-T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5913 $76.7739
7+ $20.9978 $146.9846
10+ $20.3419 $203.4190
14+ $19.6860 $275.6040
17+ $19.0301 $323.5117
23+ $17.0613 $392.4099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention