EN
  • EN
  • DE

LTC1482IN8#PBF

Part No LTC1482IN8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 LOWPWR 8-DIP / Single Transmitter/Receiver RS-485 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 4Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 782006-LTC1482IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1482
Introduction Date April 21, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1482IN8#PBF CAD Model

Description

Product Overview: LTC1482IN8#PBF

The LTC1482IN8#PBF is a high-performance, low-power RS485/RS422 transceiver designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to provide reliable data communication for industrial, networking, and telecommunications applications where efficient data transmission is critical.

Key Features

  • Low Power Operation: The device operates with a very low supply current, typically 120µA, making it suitable for power-sensitive applications.
  • Single 5V Supply: It is designed to work with a single 5V supply, simplifying power supply design.
  • High Speed: The LTC1482IN8#PBF is capable of data rates up to 2.5Mbps, ensuring fast and efficient data communication.
  • Extended Temperature Range: With an operating temperature range of -40°C to 85°C, this transceiver is robust and reliable even in harsh environmental conditions.
  • Failsafe Receiver: The device features a failsafe receiver that guarantees a high output state when the inputs are left open, shorted, or terminated but idle, enhancing data integrity.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from over-temperature conditions.
  • Driver and Receiver Enable: Separate enable pins for the driver and receiver offer additional flexibility and power-saving options.

Applications

The LTC1482IN8#PBF is ideal for a range of applications that require reliable data transmission with minimal power consumption. It is commonly used in:

  • Industrial Control Systems
  • Factory Automation
  • Fieldbus Networks
  • Data Acquisition Systems
  • Telecommunications Equipment

Package and Quality

The LTC1482IN8#PBF comes in a narrow 8-lead PDIP package, which is well-suited for through-hole mounting techniques. The product adheres to strict quality standards, ensuring high reliability and performance for critical applications.

In conclusion, the LTC1482IN8#PBF from Linear Technology is a versatile RS485/RS422 transceiver that offers a combination of low power consumption, high data rate capability, and robust protection features, making it an excellent choice for a variety of communication applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess