EN
  • EN
  • DE

LTC1470CS8#90118

Part No LTC1470CS8#90118
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Linear Technology
Win Source Part Number 303136-LTC1470CS8#90118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1470CS8#90118 CAD Model

Description

LTC1470CS8#90118 - Low Voltage Hot Swap Controller

The LTC1470CS8#90118 is a high-performance Low Voltage Hot Swap Controller manufactured by Linear Technology, designed to provide safe board insertion and removal from a live backplane. It is housed in a compact 8-lead SO package, making it an ideal choice for space-constrained applications. This device is specifically engineered to control the power supply to electronic components, ensuring that the system remains stable and protected during hot swapping operations.

Key Features:

  • Wide Operating Voltage Range: The LTC1470CS8#90118 operates over a range of 1.0V to 6.5V, making it suitable for a variety of low voltage applications, including those based on the latest low voltage logic families.
  • Integrated Charge Pump: The device includes an onboard charge pump that eliminates the need for an external power supply to drive the gate of an external N-channel MOSFET, simplifying the design and reducing the component count.
  • Adjustable Current Limit: This controller offers an adjustable current limit function, allowing designers to set the maximum current that can be drawn by the load, providing additional protection against overcurrent conditions.
  • Fast Response Time: It features a fast response time to fault conditions, ensuring quick and reliable protection for sensitive circuitry during hot swap events.
  • Under-Voltage Lockout (UVLO): The LTC1470CS8#90118 includes an under-voltage lockout feature that prevents the device from turning on until the input voltage reaches a safe operating level.

Applications:

The LTC1470CS8#90118 is ideal for a range of applications that require hot swapping capabilities, including:

  • Redundant Power Supplies
  • Portable Equipment
  • Network Routers and Switches
  • Storage Systems
  • Server Hot Swap Systems

With its robust feature set, the LTC1470CS8#90118 provides designers with a versatile and reliable solution for managing power distribution in hot-swap environments. Its ability to minimize downtime and maintain system integrity during board insertion and removal makes it a critical component for high-availability systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9090 $59.0900
24+ $4.8487 $116.3688
37+ $4.6974 $173.8038
51+ $4.5449 $231.7899
66+ $4.3936 $289.9776
88+ $3.9397 $346.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess