EN
  • EN
  • DE

LTC1421CSW-2.5#PBF

Part No LTC1421CSW-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 24-SOIC / Hot Swap Controller 2-CH 12V N-Channel Positive Low Voltage 24-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Operating Supply Voltage 3 V ~ 12 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.5mA
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Feature Pins /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Win Source Part Number 781940-LTC1421CSW-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1421
Introduction Date October 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1421CSW-2.5#PBF CAD Model

Description

Linear Technology LTC1421CSW-2.5#PBF Overview

The LTC1421CSW-2.5#PBF is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, a brand well-respected for its robust and reliable power management solutions. This regulator is specifically engineered to deliver a fixed output voltage of 2.5 volts, making it an ideal choice for precision voltage regulation tasks in a variety of electronic applications.

Key Features

  • Fixed Output Voltage: The LTC1421CSW-2.5#PBF provides a stable 2.5V output, which is critical for applications requiring precise voltage levels.
  • Low Dropout Voltage: This regulator is designed to maintain regulation with minimal difference between the input and output voltages, enhancing efficiency and allowing operation under a wider range of input voltages.
  • High Current Capability: It can supply a significant amount of current to the load, making it suitable for powering various high-power devices.
  • Thermal Protection: The device includes thermal shutdown features to protect against overheating, ensuring reliable performance and longevity.
  • Overcurrent Protection: Built-in overcurrent protection guards the regulator and the downstream circuitry from excessive current draw and potential damage.

Applications

The LTC1421CSW-2.5#PBF is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • High-end computing systems where stable power is a necessity.
  • Telecommunication equipment that requires consistent voltage levels for optimal performance.
  • Portable electronic devices where battery life and efficiency are paramount.
  • Industrial control systems where reliability and robustness are critical.

Quality and Reliability

Linear Technology's LTC1421CSW-2.5#PBF is built to meet high standards of quality and reliability. The device is packaged in a 16-lead wide body SOIC, offering a compact footprint suitable for space-constrained applications. With Linear Technology's reputation for durable and reliable components, this regulator is a dependable choice for designers and engineers looking to ensure stable operation in their electronic circuits.

Conclusion

For those in need of a high-quality, fixed-output voltage regulator, the LTC1421CSW-2.5#PBF from Linear Technology stands out as a robust solution. Its combination of low dropout voltage, high current capability, and protective features make it an excellent choice for a wide array of applications demanding consistent and reliable power delivery.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess