EN
  • EN
  • DE

LTC1421CG-2.5#TRPBF

Part No LTC1421CG-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 24-SSOP
Feature Pins /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Win Source Part Number 109974-LTC1421CG-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1421CG-2.5#TRPBF CAD Model

Description

Overview of LTC1421CG-2.5#TRPBF

The LTC1421CG-2.5#TRPBF is a high-performance Hot Swap Controller IC designed by Linear Technology, now part of Analog Devices, to enable safe insertion and removal of circuit boards from live backplanes. This product is specifically tailored to manage electronic components within a system without the need to power down the entire system, thereby ensuring uninterrupted operation and reducing downtime.

Key Features

  • Voltage Range: The device operates with a supply voltage of 2.5V, which is ideal for low-voltage applications that require precise control and protection.
  • Electronic Circuit Protection: The LTC1421CG-2.5#TRPBF provides overcurrent and short-circuit protection, ensuring that both the card and the backplane are safeguarded from electrical hazards.
  • Adjustable Current Limit: Users can set the current limit threshold to meet specific requirements, offering flexibility and enhanced protection for various circuit configurations.
  • Controlled Power-Up Sequencing: The device ensures a controlled power-up sequence for the hot-swapped boards, reducing inrush current and minimizing the risk of voltage drop on the main supply.
  • Thermal Protection: With built-in thermal protection, the LTC1421CG-2.5#TRPBF prevents overheating, which enhances the reliability and longevity of the system.
  • Status Indicators: Integrated status flags provide real-time feedback on the condition of the power supply, including fault and power good indicators.

Applications

The LTC1421CG-2.5#TRPBF is suitable for a wide range of applications, including:

  • Server and Network Equipment Hot Swap
  • RAID Systems
  • Industrial Systems
  • Telecommunications Infrastructure
  • High-Availability Systems

Product Packaging

The LTC1421CG-2.5#TRPBF comes in a surface-mount, 16-lead narrow SSOP package, which is RoHS compliant and suitable for compact PCB layouts. The product's part number includes the "#TRPBF" suffix, indicating tape and reel packaging, which is ideal for automated assembly processes.

Conclusion

In summary, the LTC1421CG-2.5#TRPBF from Linear Technology is a robust and reliable solution for managing hot-swap events. Its comprehensive protection features and controlled power management capabilities make it an essential component for systems that require high availability and minimal service interruption.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess