EN
  • EN
  • DE

LTC1419AISW#PBF

Part No LTC1419AISW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 14BIT SAMPLNG 28SOIC / 1-Channel Single ADC SAR 800ksps 14-bit Parallel 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 800k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 781935-LTC1419AISW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1419
Introduction Date July 21, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1419AISW#PBF CAD Model

Description

LTC1419AISW#PBF Product Overview

The LTC1419AISW#PBF is a high-performance, 14-bit analog-to-digital converter (ADC) from Linear Technology, renowned for its precision and speed. Designed with advanced integrated circuit technology, this ADC is an ideal choice for a wide range of applications that require accurate data acquisition, including medical instrumentation, industrial process control, and high-speed data acquisition systems.

Key Features

  • High Resolution: The 14-bit resolution of the LTC1419AISW#PBF ensures fine detail in the analog signal conversion, providing greater accuracy and clarity in the digital representation of the input signal.
  • Fast Conversion Rate: With a sample rate of up to 400ksps (kilo-samples per second), this ADC is capable of handling high-speed applications, ensuring that data is captured quickly and efficiently.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying power management in system design and reducing the need for multiple power sources.
  • Software-Selectable Input Ranges: The LTC1419AISW#PBF offers software-selectable input ranges, allowing users to optimize the ADC for various signal amplitudes, enhancing flexibility in different application environments.
  • No Missing Codes: Guaranteed no missing codes over temperature, this ADC provides reliable performance across a range of operating conditions.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.

Applications

  • Medical Instrumentation
  • Industrial Process Control
  • High-Speed Data Acquisition Systems
  • Communication Systems
  • Scientific Instrumentation

Package and Quality

The LTC1419AISW#PBF comes in a 28-lead wide body Small Outline Package (SW) that is designed for surface mount technology, allowing for compact and efficient use of PCB space. Linear Technology ensures high standards of quality and reliability, making the LTC1419AISW#PBF a dependable choice for precision ADC applications.

With its combination of high-speed, high-resolution, and low-power operation, the LTC1419AISW#PBF from Linear Technology stands out as a superior ADC solution for designers looking to improve the performance and accuracy of their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess