Product Overview: LTC1417AIGN#TRPBF
The LTC1417AIGN#TRPBF is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Linear Technology, a leading manufacturer of high-performance analog integrated circuits. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.
Key Features
- Resolution: 14-bit, providing high precision for demanding applications.
- Sampling Rate: Up to 1.5Msps, allowing for fast data acquisition and processing.
- Input Range: ±10V differential input range, accommodating a wide variety of signal levels.
- Low Power Consumption: Operates with a power supply from 2.7V to 5.5V, ensuring energy efficiency in portable devices.
- No Missing Codes: Guaranteed performance over temperature, ensuring reliable data conversion.
- Interface: Easy-to-use SPI/MICROWIRE-compatible serial interface, facilitating simple integration with most microcontrollers and digital systems.
- Package: 16-Pin SSOP (Shrink Small Outline Package), offering a compact form factor suitable for space-constrained applications.
Performance and Quality
The LTC1417AIGN#TRPBF is designed with Linear Technology's advanced process technology, which ensures high reliability and performance. The device features a successive approximation register (SAR) architecture, which enables it to deliver fast and accurate conversions with low power consumption. The ADC also includes an on-chip sample-and-hold circuit, which maintains the analog value during the conversion process, thus ensuring accurate results even with varying input signals.
Applications
With its robust feature set, the LTC1417AIGN#TRPBF is suitable for a variety of applications, including:
- Data Acquisition Systems
- Medical Instruments
- Industrial Control Systems
- Instrumentation
- Battery-Powered Devices
In conclusion, the LTC1417AIGN#TRPBF from Linear Technology is a versatile and dependable ADC that offers excellent performance for applications requiring high-speed, precise data conversion. Its low power consumption and compact package make it an excellent choice for both portable and fixed applications where space and energy efficiency are critical.