EN
  • EN
  • DE

LTC1415ISW#PBF

Part No LTC1415ISW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SAMPLNG 28SOIC / 1-Channel Single ADC SAR 1.25Msps 12-bit Parallel 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 1.25M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 781926-LTC1415ISW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1415
Introduction Date April 09, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1415ISW#PBF CAD Model

Description

The LTC1415ISW#PBF is a high-performance, low-power, 12-bit, 2.8Msps analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This ADC is notable for its exceptional speed and accuracy, making it an ideal choice for demanding applications that require high data acquisition rates with precise digital representation of analog signals.

Key Features

  • Resolution: 12-bit resolution provides fine detail in signal representation, allowing for accurate readings and high-quality data conversion.
  • Speed: With a sampling rate of up to 2.8 million samples per second (Msps), the LTC1415ISW#PBF is capable of handling high-speed signal processing tasks with ease.
  • Power Efficiency: Designed with power-sensitive applications in mind, this ADC offers excellent power efficiency, which is crucial for portable or battery-powered devices.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across various operating conditions.
  • Input Range: The ADC features a flexible input range, accommodating a variety of signal levels for diverse application requirements.
  • Low Noise: The LTC1415ISW#PBF boasts a low noise floor, contributing to its ability to deliver high-fidelity signal conversion.

Applications

The LTC1415ISW#PBF is suitable for a wide array of applications, including but not limited to:

  • Medical Imaging Systems
  • High-speed Data Acquisition Systems
  • Communication Systems
  • Instrumentation
  • Industrial Process Control

Package and Reliability

This ADC is available in a 28-lead SW package, ensuring a compact footprint for space-constrained applications. The part number LTC1415ISW#PBF indicates that it is provided in a lead-free finish, adhering to current environmental standards for electronic components. Its robust design ensures long-term reliability, making it a preferred choice for industrial and commercial applications that demand consistent performance over time.

Whether you're designing a sophisticated medical device or a high-speed communication system, the LTC1415ISW#PBF from Linear Technology provides the precision and speed required to achieve outstanding results.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess