EN
  • EN
  • DE

LTC1412CG#TRPBF

Part No LTC1412CG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SAMPLNG 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 3M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 143386-LTC1412CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1412CG#TRPBF CAD Model

Description

LTC1412CG#TRPBF - High-Performance Analog-to-Digital Converter

The LTC1412CG#TRPBF is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high-speed and precise data conversion. This product is a 12-bit, 5Msps (mega samples per second), sampling ADC that combines exceptional performance with low power consumption, making it an ideal choice for a wide range of applications, including medical imaging, industrial control systems, and communication devices.

One of the standout features of the LTC1412CG#TRPBF is its high sampling rate, which allows it to accurately capture rapidly changing signals. The 12-bit resolution ensures that the digital representation of the analog signal is detailed and precise, providing users with high-fidelity data for further processing or analysis.

The ADC operates from a single 5V supply and includes an internal reference and comparator to simplify system design and minimize external component requirements. This integration helps reduce the overall footprint and complexity of the circuitry where the ADC is implemented, thereby enhancing system reliability and performance.

Furthermore, the LTC1412CG#TRPBF features a differential input range of ±2.5V, which is particularly beneficial for applications that require a wide dynamic range or need to process signals with high common-mode noise. The differential inputs also provide improved noise immunity, which is critical for maintaining signal integrity in electrically noisy environments.

Linear Technology has designed the LTC1412CG#TRPBF with a parallel interface, which facilitates easy integration with microprocessors and digital signal processors (DSPs). The ADC's fast throughput and parallel output enable real-time data processing, making it well-suited for applications that cannot tolerate delays, such as real-time control systems.

The LTC1412CG#TRPBF comes in a compact 28-lead SSOP package, which is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving PCB design. Its robust design ensures reliable operation over an industrial temperature range, further extending its suitability for challenging environments.

In summary, the LTC1412CG#TRPBF from Linear Technology is a high-speed, high-precision ADC that offers excellent performance for applications requiring fast and accurate analog-to-digital conversion. Its integrated features and ease of use make it a top choice for engineers and designers looking to enhance their system's data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8433 $87.6866
3+ $35.9740 $107.9220
5+ $34.8498 $174.2490
6+ $33.7256 $202.3536
8+ $32.6014 $260.8112
11+ $29.2288 $321.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess