EN
  • EN
  • DE

LTC1411CG#TRPBF

Part No LTC1411CG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 14BIT 2.5MSPS 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 36-SSOP
Win Source Part Number 129664-LTC1411CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1411CG#TRPBF CAD Model

Description

LTC1411CG#TRPBF - High-Speed 14-Bit ADC from Linear Technology

The LTC1411CG#TRPBF is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Linear Technology, a brand known for its precision and high-quality electronic components. This ADC is tailored for applications that demand fast conversion rates without compromising on accuracy and resolution, making it an ideal choice for advanced digital signal processing systems, data acquisition, and imaging systems.

Key Features:

  • High Resolution: With its 14-bit resolution, the LTC1411CG#TRPBF provides fine detail in the digital representation of analog signals, ensuring precise data capture for sensitive applications.
  • Fast Sampling Rate: The device boasts a sampling rate of up to 1.5 million samples per second (1.5Msps), allowing it to handle high-speed signals and rapidly changing input conditions.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for efficiency with a low power consumption, making it suitable for portable and battery-operated devices.
  • Single 5V Supply: It operates on a single 5V supply, simplifying the power design of the system it is integrated into.
  • No Missing Codes: Guaranteed no missing codes over temperature, the LTC1411CG#TRPBF ensures consistent performance and reliability across a range of operating conditions.
  • Shutdown Mode: The inclusion of a shutdown mode allows for further power savings when the ADC is not in active use.

Applications:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Telecommunications
  • Industrial Process Control
  • Instrumentation

The LTC1411CG#TRPBF is presented in a 28-lead SSOP package, which is designed to meet the space and weight requirements of compact systems. Its robust design ensures that it can withstand harsh industrial environments while maintaining high accuracy and linearity.

Integrating the LTC1411CG#TRPBF into your system will enhance the overall performance by providing quick and precise analog-to-digital conversion. Its combination of speed, precision, and low power consumption makes it a versatile component that can elevate the capabilities of a wide range of technological solutions.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6320 $93.2640
4+ $38.2628 $153.0512
5+ $37.0663 $185.3315
7+ $35.8708 $251.0956
9+ $34.6754 $312.0786
12+ $31.0880 $373.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess