EN
  • EN
  • DE

LTC1402CGN#PBF

Part No LTC1402CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 2.2MSPS SHDN 16SSOP / 1-Channel Single ADC SAR 2.2Msps 12-bit Serial 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 2.2M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781897-LTC1402CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1402
Introduction Date October 20, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1402CGN#PBF CAD Model

Description

The LTC1402CGN#PBF is a high-performance, low-power, 12-bit, 2.8Msps, serial sampling Analog-to-Digital Converter (ADC) from Linear Technology, a leading company in the design, manufacture, and marketing of high-performance analog integrated circuits. This ADC is designed to offer excellent dynamic performance, ease of use, and robustness for a wide array of applications, including medical instrumentation, industrial process control, and communication systems.

Key Features

  • Resolution: 12-bit resolution provides fine detail in signal conversion, allowing for precise digital representation of analog inputs.
  • Sampling Rate: Fast sampling rate of 2.8Msps (mega samples per second), suitable for capturing high-speed signals without significant loss of information.
  • Power Efficiency: Operates with a single 5V power supply, minimizing power consumption and making it ideal for portable or battery-powered applications.
  • No Pipeline Delay: The LTC1402CGN#PBF features no pipeline delay, often referred to as latency, which is crucial for real-time processing and control systems.
  • Serial Interface: The device includes an easy-to-use SPI-compatible serial interface, reducing the complexity of system design and board space requirements.
  • Small Package: Available in a compact 16-lead SSOP package, which is beneficial for space-constrained applications.

Performance and Durability

Linear Technology's LTC1402CGN#PBF is built to deliver high reliability and performance under varying conditions. It operates over an industrial temperature range, ensuring consistent performance even in extreme environments. The ADC's robust design and high-quality manufacturing process ensure long-term durability and stability.

Applications

With its high-speed sampling and precision, the LTC1402CGN#PBF is well-suited for a diverse range of applications including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Imaging Systems
  • Communication Infrastructure

The LTC1402CGN#PBF is a testament to Linear Technology's commitment to providing advanced solutions for complex analog-to-digital conversion requirements, making it a top choice for engineers and designers seeking performance and reliability.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess