Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 120KBd
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 115843-LTC1348CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1348CG#TRPBF CAD Model

Description

Product Overview: LTC1348CG#TRPBF

The LTC1348CG#TRPBF is a high-performance transceiver from Linear Technology, a leading manufacturer in the field of analog integrated circuits. This particular product is designed to facilitate robust serial communication in compliance with the RS485 and RS422 standards. It is a critical component for applications requiring reliable data transmission over long distances or in electrically noisy environments.

Key Features

  • Interface Standards: Fully compliant with RS485 and RS422 specifications, the LTC1348CG#TRPBF ensures compatibility with a wide range of industrial communication protocols.
  • High-Speed Operation: Capable of operating at data rates up to 5Mbps, this transceiver is suitable for high-speed data communication applications.
  • Enhanced ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the transceiver against the damaging effects of static electricity.
  • Thermal Shutdown Protection: To prevent thermal damage, the LTC1348CG#TRPBF features thermal shutdown protection that disables the driver outputs when the die temperature exceeds a safe threshold.
  • Low Power Consumption: Designed with power efficiency in mind, the transceiver has a low quiescent current, making it ideal for energy-sensitive applications.
  • Half-Duplex Configuration: The LTC1348CG#TRPBF operates in a half-duplex mode, allowing for bidirectional communication over a single pair of wires.

Applications

The LTC1348CG#TRPBF is versatile and can be utilized in various industrial and commercial applications, including:

  • Networked control systems
  • Factory automation and process control
  • Point-of-sale (POS) systems
  • Data acquisition systems
  • Security systems

Package and Quality

The transceiver comes in a compact 16-pin SSOP package, which is ideal for space-constrained applications. It is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), facilitating easier handling and assembly during the manufacturing process. Linear Technology ensures the highest quality and reliability of their products, and the LTC1348CG#TRPBF is no exception, undergoing rigorous testing to meet stringent industry standards.

With its robust feature set, the LTC1348CG#TRPBF from Linear Technology stands out as a superior choice for designers looking to implement reliable and efficient serial communication in their systems.

You May Also Be Interested in

Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN
Maxim Integrated
IC TXRX RS485/422 28-SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W
Lowest to $23.6364
ECAD model for MXL1535EEWI+
Texas Instruments
IC RS485/RS422 DVR/RCVR 8-SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC Tube
Lowest to $6.4512
ECAD model for SN65HVD379D
Texas Instruments
QUADRUPLE DIFFRENTIAL LINE DRIVER
Lowest to $2.6831
ECAD model for SN75172DW
Texas Instruments
3.3-V ABT OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 3.6V 20SO
Lowest to $1.5949
ECAD model for SN74LVTH245ANSR
NXP / Nexperia
IC CAN TRANSCEIVER 5V HS 8-DIP / CAN 1MBd Standby 5V Automotive 8-Pin PDIP Bulk
Need more? Email Us
ECAD model for PCA82C250/N4,112
Exar Corporation
IC TXRX RS232/422/485 28TSSOP / Dual Transmitter/Receiver RS-232/RS-422/RS-485 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP337EBCY-L/TR
Texas Instruments
HIGH-SPEED DIFFERENTIAL RECEIVERS | IC DIFF RECEIVER DUAL HS 8-SOIC
Lowest to $3.4716
ECAD model for SN65LVDS34D
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6207 $65.1735
255+ $0.5094 $129.8970
395+ $0.4934 $194.8930
545+ $0.4775 $260.2375
705+ $0.4616 $325.4280
940+ $0.4138 $388.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,732 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention