EN
  • EN
  • DE

LTC1346CSW

Part No LTC1346CSW
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071962-LTC1346CSW
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1346CSW CAD Model

Description

Overview of LTC1346CSW

The LTC1346CSW is a high-performance, low-power RS232 transceiver chip designed by Linear Technology, now part of Analog Devices. This versatile integrated circuit is engineered to provide robust serial communication capabilities for a wide range of applications, making it an essential component for designers looking to implement RS232 interfaces in their projects.

Key Features

  • Interface: The LTC1346CSW is designed to interface with RS232 signals while operating from a single 5V power supply, which simplifies power management in system design.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered and portable devices without sacrificing performance.
  • High Data Rates: Capable of supporting data rates up to 120kbps, the LTC1346CSW is suitable for applications requiring fast data transfer over RS232 communication lines.
  • Driver/Receiver Channels: The chip comes with multiple driver and receiver channels, providing flexibility in handling various communication protocols and signal levels.
  • ESD Protection: With built-in electrostatic discharge (ESD) protection, the LTC1346CSW ensures reliability and durability in environments prone to static electricity.

Applications

The LTC1346CSW is ideal for a variety of applications, including:

  • Portable computing devices
  • Low-power data communication systems
  • Battery-operated equipment
  • Industrial control systems
  • Networking equipment

Package and Quality

The LTC1346CSW is available in a wide-body 20-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Its robust design ensures reliable operation even in harsh industrial environments. Furthermore, the product adheres to Linear Technology's stringent quality standards, offering designers a high level of confidence in their system's performance and longevity.

Whether you're developing a sophisticated industrial control system or a compact consumer electronic device, the LTC1346CSW from Linear Technology provides the functionality and reliability needed to establish a dependable RS232 communication interface.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess