EN
  • EN
  • DE

LTC1326CMS8-2.5#PBF

Part No LTC1326CMS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PREC TRPL SUPPLY MONITR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.363V, 3.118V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020456-LTC1326CMS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1326CMS8-2.5#PBF CAD Model

Description

LTC1326CMS8-2.5#PBF - Precision Triple Supply Monitor

The LTC1326CMS8-2.5#PBF is an advanced triple supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This precision integrated circuit (IC) is specifically engineered to monitor three supply voltages, making it an ideal choice for systems that require multiple voltage rails to operate correctly.

This product comes in an MSOP-8 package, offering a compact footprint suitable for space-constrained applications. The LTC1326CMS8-2.5#PBF is capable of monitoring a 2.5V fixed supply along with two adjustable voltage thresholds. These adjustable thresholds can be set using external resistors, providing designers with the flexibility to tailor the monitoring circuit to specific system requirements.

The device features a precise factory-trimmed threshold accuracy of ±1.5% over the entire operating temperature range, ensuring reliable operation even under varying environmental conditions. The LTC1326CMS8-2.5#PBF is designed to provide an active-low reset signal when any of the monitored supply voltages fall below their programmed thresholds. The reset signal will remain asserted for a minimum of 200ms after all voltages have risen above their respective thresholds, allowing adequate time for system stabilization.

With a low supply current of only 30µA, the LTC1326CMS8-2.5#PBF is optimized for power-sensitive applications. The device also includes a manual reset input, which provides an additional layer of system control by allowing an external signal to initiate a system reset.

Furthermore, the LTC1326CMS8-2.5#PBF features a wide operating temperature range from -40°C to 85°C, making it suitable for various industrial and commercial applications. Its robust design and precision monitoring capabilities make it an essential component for critical systems that cannot afford to operate without proper voltage supervision, such as servers, computers, and telecommunications equipment.

Overall, the LTC1326CMS8-2.5#PBF is a reliable and versatile solution for system designers looking to enhance the operational integrity of their multi-voltage electronics.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8785 $59.3925
11+ $9.7465 $107.2115
16+ $9.4419 $151.0704
22+ $9.1374 $201.0228
29+ $8.8328 $256.1512
38+ $7.9190 $300.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess