EN
  • EN
  • DE

LTC1298IN8#PBF

Part No LTC1298IN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV SAMPLING 12BIT 8-DIP / 2-Channel Single ADC SAR 11.1ksps 12-bit Serial 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 11.1k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781862-LTC1298IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1298
Introduction Date January 23, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1298IN8#PBF CAD Model

Description

The LTC1298IN8#PBF is a highly efficient, 12-bit analog-to-digital converter (A/D) from Linear Technology, designed to deliver high-performance data conversion with minimal power consumption. This device is part of a family of sampling A/D converters that combine a high-impedance chopper-stabilized comparator, a 256-element sampled data array, and serial I/O in a compact 8-pin PDIP package.

Key Features

  • Resolution: 12-bit sampling A/D converter with no missing codes.
  • Sampling Rate: Capable of up to 40,000 samples per second.
  • Low Power Consumption: Operates on a single 5V supply, with typical power requirements of only 1mW, making it ideal for battery-operated and remote systems.
  • Simple Interface: Features a simple 3-wire serial interface, compatible with SPI and MICROWIRE protocols, allowing for easy connection to microprocessors and digital systems.
  • Differential Inputs: Includes differential analog inputs, which enhance noise immunity and allow for the measurement of small signal variations.
  • Automatic Shutdown: Incorporates an automatic shutdown feature that reduces power consumption to 10µW during idle periods.
  • Software Configurable: Offers software-selectable unipolar or bipolar input ranges, as well as sleep mode, providing flexibility for various applications.

Applications

The LTC1298IN8#PBF is suitable for a wide array of applications where power efficiency and precision data conversion are critical. Its applications include but are not limited to:

  • Battery-operated equipment
  • Portable data logging
  • Medical instruments
  • Industrial process control systems
  • Remote sensors

Product Quality and Reliability

Linear Technology ensures that the LTC1298IN8#PBF meets the highest quality and reliability standards. The device is offered in a rugged PDIP package and is specified for operation from 0°C to 70°C. With its robust design and Linear Technology's commitment to quality, this A/D converter is a reliable choice for precision data acquisition in a variety of demanding environments.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess