EN
  • EN
  • DE

LTC1290BCSW#PBF

Part No LTC1290BCSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 12BIT 20-SOIC / 8-Channel Single ADC SAR 50ksps 12-bit Serial 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 50k
Data Interface Serial, Parallel
Operating Supply Voltage ±5V, 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 781837-LTC1290BCSW#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1290
Introduction Date November 03, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1290BCSW#PBF CAD Model

Description

The LTC1290BCSW#PBF is a versatile data acquisition system (DAS) from Linear Technology, designed to cater to a wide range of applications requiring high-performance analog-to-digital conversion. This integrated circuit (IC) is well-suited for situations where multiple analog signals need to be monitored by a digital system.

Key Features

  • Single Chip Design: The LTC1290BCSW#PBF combines an 8-channel multiplexer, a high-speed 12-bit analog-to-digital converter (ADC), and a serial interface on a single chip. This integration reduces the complexity of design and the number of components required for data acquisition tasks.
  • High Precision: With its 12-bit resolution, the LTC1290BCSW#PBF ensures precise digital representation of analog signals, making it ideal for applications that demand accuracy, such as industrial control systems and instrumentation.
  • Versatile Input Options: The LTC1290BCSW#PBF offers various input configurations, including single-ended inputs and differential inputs, providing flexibility for different signal requirements.
  • Software Programmable: Users can program the device through its serial interface, allowing for easy integration with microcontrollers and other digital systems. This programmability includes options for the input range, channel selection, and conversion modes.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1290BCSW#PBF is suitable for portable and battery-operated equipment, ensuring minimal impact on the overall power budget of the system.

Applications

The LTC1290BCSW#PBF is an excellent choice for a variety of applications, including:

  • Process Control Systems
  • Data Logging Devices
  • Remote Sensing Equipment
  • Industrial Monitoring and Control
  • Medical Instrumentation

Quality and Reliability

Linear Technology ensures that the LTC1290BCSW#PBF meets the highest quality and reliability standards. The product is available in a 20-pin narrow-body SOIC package, which is designed for optimal thermal performance and space-saving on printed circuit boards.

Summary

In conclusion, the LTC1290BCSW#PBF from Linear Technology is a powerful and efficient solution for complex data acquisition tasks. Its combination of precision, programmability, and low power consumption makes it an attractive option for designers looking to enhance the performance of their digital monitoring systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess