EN
  • EN
  • DE

LTC1285IS8#PBF

Part No LTC1285IS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV SAMPLING 12BIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 7.5k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 6 V
Digital Supply Voltage 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 139642-LTC1285IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1285IS8#PBF CAD Model

Description

LTC1285IS8#PBF - 12-Bit MicroPower Sampling A/D Converter

The LTC1285IS8#PBF is a high-performance 12-bit analog-to-digital converter (ADC) from Linear Technology (now part of Analog Devices), designed to deliver precision sampling capabilities while maintaining low power consumption. This product is ideally suited for battery-powered applications and portable devices where power efficiency is critical without compromising on accuracy and speed.

This ADC is encapsulated in an 8-lead SOIC package, making it compact and suitable for space-constrained applications. The LTC1285IS8#PBF features a successive approximation register (SAR) architecture, ensuring a good balance between speed and power usage. With a sample rate of up to 12.5ksps, it can handle moderate data acquisition requirements efficiently.

One of the key attributes of the LTC1285IS8#PBF is its micro-power design. It operates with a single 5V power supply and has a typical supply current of only 250μA, which reduces to 1nA in the shutdown mode. This ultra-low power consumption makes it an excellent choice for portable instruments, remote sensors, and other power-sensitive systems.

The device features an SPI-compatible serial interface, allowing for easy integration with microcontrollers and digital systems. This interface not only simplifies the connectivity but also minimizes the number of I/O lines required for communication, further conserving board space and system resources.

Accuracy is a paramount concern in data conversion, and the LTC1285IS8#PBF addresses this with its no missing codes over temperature feature. It guarantees that all 12-bit codes are possible outputs, providing reliable and consistent performance across various operating conditions. Additionally, the device includes a sample-and-hold circuit, which ensures that the input signal is accurately captured for precise conversion.

Overall, the LTC1285IS8#PBF is a robust and reliable choice for designers looking for a high-quality ADC that balances precision, speed, and power efficiency. Whether it's for industrial control systems, medical devices, or any other precision data acquisition application, this product delivers the performance needed for critical measurements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2261 $76.9044
8+ $15.7750 $126.2000
12+ $15.2818 $183.3816
16+ $14.7886 $236.6176
21+ $14.2966 $300.2286
28+ $12.8170 $358.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess