EN
  • EN
  • DE

LTC1274CSW#PBF

Part No LTC1274CSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT W/SHTDN 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -2.45 V to 5.25
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 143385-LTC1274CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1274CSW#PBF CAD Model

Description

LTC1274CSW#PBF - High-Performance ADC from Linear Technology

The LTC1274CSW#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Linear Technology, a brand of Analog Devices, known for its precision and quality in the field of analog integrated circuits. This ADC is part of a family of devices that offer fast conversion speeds and exceptional accuracy, making it an ideal choice for a wide range of applications such as data acquisition systems, industrial control, medical instrumentation, and communication systems.

Key Features:

  • Resolution: 12-bit resolution provides high precision for demanding applications.
  • Sampling Rate: Features a maximum sampling rate of 5Msps, allowing for the rapid acquisition of signals.
  • Input Range: The input range is programmable, offering flexibility for various signal levels.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, making it suitable for battery-powered devices.
  • Interface: Easy interfacing with microprocessors is provided via a parallel interface.
  • Packaging: The LTC1274CSW#PBF comes in a 24-pin SW package, which is suitable for surface-mount technology (SMT).
  • Operating Temperature: It operates over an industrial temperature range, ensuring reliability under various environmental conditions.
  • Single 5V Supply: Operates from a single 5V supply, simplifying power supply design.

Performance:

The LTC1274CSW#PBF boasts excellent linearity and low noise, which contribute to its high signal-to-noise ratio (SNR) and dynamic range. This ensures that signals are converted with high fidelity, preserving the integrity of the original analog signal.

Applications:

With its robust feature set, the LTC1274CSW#PBF is versatile and can be used in various applications. Its high-speed performance is particularly beneficial in digital oscilloscopes, spectrum analyzers, and other equipment where rapid signal processing is critical. Additionally, its precision and low power consumption make it a good fit for portable medical devices and remote sensing equipment.

Note: Before integrating the LTC1274CSW#PBF into your design, please refer to the manufacturer's datasheet for complete technical specifications and compliance information to ensure compatibility with your application.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess