EN
  • EN
  • DE

LTC1273ACSWBCSW

Part No LTC1273ACSWBCSW
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071953-LTC1273ACSWBCSW
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1273ACSWBCSW CAD Model

Description

The LTC1273ACSWBCSW is an advanced, high-performance analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This 12-bit ADC is designed to offer a seamless blend of speed, precision, and ease of use for a wide array of applications including data acquisition systems, industrial automation, and medical equipment.

Key Features

  • Resolution: The LTC1273ACSWBCSW boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, ensuring accuracy and clarity in the digital representation of the original signal.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of processing analog signals at a high frequency, making it suitable for applications that require rapid data acquisition and processing.
  • Interface: The device includes an easy-to-use digital interface that allows for straightforward integration with microcontrollers and digital signal processors, simplifying the design process for system engineers.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1273ACSWBCSW operates with low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Single 5V Supply: This ADC operates on a single 5V supply, reducing the complexity of the power supply design and minimizing the number of external components required.
  • Input Range: The input range is designed to accommodate a variety of signal levels, providing flexibility in interfacing with different types of sensors and input sources.
  • Package: The LTC1273ACSWBCSW is available in a compact package, making it a space-efficient choice for designs where board real estate is at a premium.

Applications

The versatile nature of the LTC1273ACSWBCSW ADC makes it an excellent choice for a multitude of applications. Its precision and speed are particularly well-suited for:

  • High-speed data acquisition systems
  • Industrial control and automation
  • Medical instrumentation
  • Scientific analysis equipment

With its combination of performance, ease of use, and Linear Technology's reputation for quality, the LTC1273ACSWBCSW is a reliable and efficient solution for your analog-to-digital conversion needs.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess