EN
  • EN
  • DE

LTC1272-8CCSW#PBF

Part No LTC1272-8CCSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SAMPLNG 24SOIC / 1-Channel Single ADC SAR 111ksps 12-bit Parallel 24-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 781824-LTC1272-8CCSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1272
Introduction Date February 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1272-8CCSW#PBF CAD Model

Description

Product Overview: LTC1272-8CCSW#PBF

The LTC1272-8CCSW#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications that require fast, precise data acquisition. This ADC is well-suited for a wide range of applications, including medical imaging, industrial process control, instrumentation, and high-speed data acquisition systems.

Key Features

  • Resolution: 12-bit resolution provides a fine level of detail in measurement, making it ideal for precision applications.
  • Sampling Rate: With a fast sampling rate, the LTC1272-8CCSW#PBF can handle high-speed signals, capturing rapid changes in the input signal without loss of accuracy.
  • Input Range: The device offers a flexible input range, accommodating a variety of signal levels.
  • Interface: A simple digital interface allows for easy integration with microcontrollers and digital signal processors.
  • Package: The LTC1272-8CCSW#PBF comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Performance and Reliability

Linear Technology's LTC1272-8CCSW#PBF is built to deliver high performance and reliability. The ADC operates with a low conversion error rate, ensuring accurate digital representations of analog signals. Additionally, it features excellent linearity and low noise, which are critical for sensitive applications where signal integrity is paramount.

Power Efficiency

Power efficiency is a hallmark of Linear Technology's products, and the LTC1272-8CCSW#PBF is no exception. It is designed to operate with minimal power consumption, making it suitable for battery-powered devices or energy-sensitive applications.

Application Versatility

The versatile nature of the LTC1272-8CCSW#PBF allows it to be used in a diverse range of applications. Whether it's for data acquisition in scientific research, automated testing equipment, or high-precision industrial monitoring, this ADC can deliver the performance required to meet the demands of complex and critical systems.

Overall, the LTC1272-8CCSW#PBF from Linear Technology is a robust, high-speed ADC that offers engineers the precision and speed necessary for advanced electronic systems. Its combination of performance, power efficiency, and compact form factor makes it an excellent choice for integrating into a multitude of modern analog-to-digital conversion applications.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess