The LTC1272-8CCN#PBF is a high-performance 12-bit analog-to-digital converter (ADC) from Linear Technology, a renowned leader in the design and manufacture of high-performance analog integrated circuits. This ADC is designed for applications requiring a combination of high speed, high precision, and low power consumption.
Key Features
- Resolution: 12 bits of resolution provide a high level of detail in the digital representation of analog signals.
- Conversion Rate: Fast sampling rate of up to 3 microseconds allows for real-time data acquisition, making it ideal for high-speed systems.
- No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across various operating conditions.
- Input Range: The 0V to 5V input range is suitable for a wide array of applications, from industrial process control to scientific instrumentation.
- Power Supply: The device operates from a single 5V power supply, simplifying power management in the system design.
- Power Dissipation: Low power dissipation makes this ADC an excellent choice for power-sensitive applications.
- Package: Housed in a 20-pin narrow ceramic DIP package, the LTC1272-8CCN#PBF is designed for easy integration into a variety of systems.
Applications
The LTC1272-8CCN#PBF is versatile and can be used in multiple applications, including:
- Data Acquisition Systems
- Process Control
- Medical Instruments
- Scientific Analysis Equipment
- Industrial Automation
Product Quality and Reliability
Linear Technology ensures that the LTC1272-8CCN#PBF meets the highest quality and reliability standards. The product is lead-free and RoHS compliant, adhering to current environmental standards. With Linear Technology's reputation for precision and durability, users can expect long-term performance and consistency from this A/D converter.