EN
  • EN
  • DE

LTC1258CS8-3#PBF

Part No LTC1258CS8-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC / V-Ref Precision 3V 10mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTC1258
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 3.2 V ~ 12.6 V
Operating Supply Current 8.5μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781807-LTC1258CS8-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1258
Introduction Date September 29, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1258CS8-3#PBF CAD Model

Description

The LTC1258CS8-3#PBF is a compact, high-precision, low dropout voltage reference from Linear Technology. Designed for space-constrained applications, this device provides a fixed 3V output with an impressive level of accuracy and stability. It is a perfect solution for various electronic systems requiring a stable voltage reference, such as data converters, portable instruments, and battery-powered devices.

Key Features

  • Precision Voltage: The LTC1258CS8-3#PBF boasts a precise 3V output, ensuring reliable performance for sensitive electronic circuits.
  • Low Power Consumption: With its focus on energy efficiency, this voltage reference consumes minimal power, making it ideal for battery-operated devices.
  • High Accuracy: The device maintains high accuracy over temperature, supply variations, and time, thanks to its advanced design and manufacturing processes.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for use in challenging environmental conditions.
  • Stable with Capacitive Loads: The LTC1258CS8-3#PBF is designed to be stable with capacitive loads, ensuring consistent performance even with varying external components.

Applications

The LTC1258CS8-3#PBF is versatile and can be used in a variety of applications, including:

  • Data Conversion Systems
  • Portable Instruments
  • Battery-Operated Equipment
  • Industrial Control Systems
  • Precision Instrumentation

Package and Quality

Encased in an 8-lead SOIC package, the LTC1258CS8-3#PBF is designed for easy integration into a wide range of electronic systems. Linear Technology ensures that each device meets rigorous quality standards, providing engineers with a reliable and consistent voltage reference solution.

Conclusion

With its combination of low power consumption, high precision, and stability, the LTC1258CS8-3#PBF from Linear Technology is an excellent choice for any application requiring a dependable 3V reference source. Its robust design and versatile applications make it a valuable component in the design of high-performance electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess