EN
  • EN
  • DE

LTC1258CS8-2.5#PBF

Part No LTC1258CS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC / V-Ref Precision 2.5V 10mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTC1258
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 8.5μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781806-LTC1258CS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1258
Introduction Date September 29, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1258CS8-2.5#PBF CAD Model

Description

LTC1258CS8-2.5#PBF - Low Dropout Voltage Reference

The LTC1258CS8-2.5#PBF is a precision voltage reference from Linear Technology, designed to offer a fixed 2.5V output with a low dropout voltage. This component is housed in a narrow 8-pin SOIC package and is characterized by its stability and reliability in a variety of applications, including A/D and D/A conversion, portable instrumentation, and battery-operated equipment.

One of the key features of the LTC1258CS8-2.5#PBF is its low dropout performance, which allows the voltage reference to maintain accurate output even with a very small difference between the input voltage and the output voltage. This makes it particularly suitable for systems with limited headroom above the desired output voltage.

The device is also noted for its low output noise and low temperature coefficient, ensuring a stable and precise voltage reference across a wide range of environmental conditions. This precision is maintained over time, thanks to the LTC1258CS8-2.5#PBF's long-term stability and low aging characteristics.

With a wide operating temperature range, the LTC1258CS8-2.5#PBF is versatile and can be used in both commercial and industrial environments. Its robust design includes protection against reverse battery, which safeguards the device in the event of improper installation or connection to a power source.

The LTC1258CS8-2.5#PBF is also RoHS compliant, adhering to current environmental standards and regulations, making it a responsible choice for designers and manufacturers who are conscious of their environmental impact.

In summary, the LTC1258CS8-2.5#PBF from Linear Technology is a high-quality, fixed 2.5V voltage reference that offers excellent performance in terms of stability, accuracy, and low dropout voltage. Its rugged design and comprehensive protection features make it a reliable choice for a wide array of precision voltage reference applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1987 $50.5701
56+ $1.8041 $101.0296
86+ $1.7477 $150.3022
119+ $1.6913 $201.2647
153+ $1.6350 $250.1550
205+ $1.4658 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess