EN
  • EN
  • DE

LTC1258CMS8-4.1#PBF

Part No LTC1258CMS8-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8MSOP / V-Ref Precision 4.096V 10mA 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTC1258
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 10mA
Tolerance ±0.18%
Temperature Coefficient 60ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 4.296 V ~ 12.6 V
Operating Supply Current 8.5μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781805-LTC1258CMS8-4.1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1258
Introduction Date September 29, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1258CMS8-4.1#PBF CAD Model

Description

LTC1258CMS8-4.1#PBF - Low Power, Precision Series Voltage Reference

The LTC1258CMS8-4.1#PBF is a high-performance, precision series voltage reference from Linear Technology, now part of Analog Devices. This device offers a fixed 4.1V output with an impressive level of accuracy and stability, making it an ideal choice for precision data converters, portable instrumentation, and other critical applications where voltage precision is paramount.

Designed for low power operation, the LTC1258CMS8-4.1#PBF consumes minimal current, thus extending the battery life of portable devices. Its low dropout voltage and the ability to source up to 5mA of output current make it versatile for various applications. The device is characterized for performance over the industrial temperature range of -40°C to 85°C, ensuring reliable operation under varying environmental conditions.

Key features of the LTC1258CMS8-4.1#PBF include:

  • Precision Output Voltage: 4.1V with tight tolerance, ensuring high accuracy in applications.
  • Low Power Consumption: Ideal for battery-powered and portable applications where power efficiency is critical.
  • Low Dropout Voltage: Enables operation with minimal voltage difference between the input and output, allowing for efficient use with lower supply voltages.
  • Output Current Capability: Capable of sourcing up to 5mA, accommodating a range of loads.
  • Temperature Range: Industrial temperature range rating ensures consistent performance in diverse environments.
  • Package: Comes in a compact MSOP-8 package, suitable for space-constrained applications.

The LTC1258CMS8-4.1#PBF is also characterized by its excellent temperature coefficient and long-term stability, which contribute to its high reliability over time and temperature variations. Its ease of use and integration into a variety of circuits, combined with Linear Technology's reputation for quality, make this voltage reference a top choice for designers looking to enhance the precision of their electronic systems.

Whether you are developing precision measurement equipment, battery-operated devices, or any application requiring an accurate reference voltage, the LTC1258CMS8-4.1#PBF offers a trusted solution to meet your design specifications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5049 $50.0980
49+ $2.0553 $100.7097
76+ $1.9911 $151.3236
104+ $1.9269 $200.3976
135+ $1.8627 $251.4645
180+ $1.6700 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess