EN
  • EN
  • DE

LTC1258CMS8-2.5#TRPBF

Part No LTC1258CMS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8MSOP / V-Ref Precision 2.5V 10mA 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTC1258
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.21%
Temperature Coefficient 60ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 8.5μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781804-LTC1258CMS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1258
Introduction Date September 29, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1258CMS8-2.5#TRPBF CAD Model

Description

The LTC1258CMS8-2.5#TRPBF is a high-quality, low-power voltage reference from Linear Technology, designed to provide a precise 2.5V output with minimal power consumption. This product is ideal for battery-powered applications and precision data conversion systems where stability and accuracy are critical.

Key Features

  • Precision Voltage: Offers a stable 2.5V output with high accuracy that ensures reliable performance for sensitive electronic circuits.
  • Low Power Consumption: Designed for energy efficiency, it is particularly suited for portable and battery-operated devices.
  • Low Dropout Voltage: Functions effectively with a minimal difference between the input and output voltage, enhancing the performance in low-voltage operations.
  • Temperature Stability: Provides consistent performance across a wide temperature range, making it suitable for industrial and automotive applications.
  • Surface Mount Package: Comes in an MSOP-8 package, which is ideal for compact PCB layouts and automated assembly processes.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient pick-and-place manufacturing.

Applications

The LTC1258CMS8-2.5#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Automotive Electronics
  • Battery Management Systems
  • Power Supply Monitoring

Technical Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±0.2% Operating Temperature Range -40°C to +125°C Package Type MSOP-8

Equipped with these features, the LTC1258CMS8-2.5#TRPBF is a reliable and efficient solution for applications requiring a high-precision voltage reference with low power consumption.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5160 $50.3200
49+ $2.0644 $101.1556
76+ $1.9999 $151.9924
104+ $1.9354 $201.2816
134+ $1.8709 $250.7006
179+ $1.6773 $300.2367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess