EN
  • EN
  • DE

LTC1257IS8#TRPBF

Part No LTC1257IS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT VOLT OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 4.75 V to 15.75 V
Digital Supply Voltage 4.75 V to 15.75 V
INL/DNL (LSB) ±4 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 139977-LTC1257IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1257IS8#TRPBF CAD Model

Description

LTC1257IS8#TRPBF - Digital to Analog Converter

The LTC1257IS8#TRPBF is a high-performance Digital to Analog Converter (DAC) manufactured by Linear Technology, now part of Analog Devices. This precision device is designed to offer a compact, efficient, and reliable solution for converting digital signals into their analog counterparts. It is an ideal choice for a wide range of applications, including process control, data acquisition systems, and digital regulation systems.

Key Features

  • Resolution: The LTC1257IS8#TRPBF features a 12-bit resolution, providing fine granularity for analog output, which makes it suitable for applications requiring precise control.
  • Interface: It comes with a simple 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers and digital systems.
  • Update Rate: This DAC offers a fast settling time, ensuring quick updates to the analog output which is crucial for real-time applications.
  • Voltage Reference: An onboard precision voltage reference ensures stable and accurate output voltages over the entire operating temperature range.
  • Package: The device is provided in a narrow 8-lead SOIC package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range from -40°C to 85°C, making it reliable in various environmental conditions.

Applications

The LTC1257IS8#TRPBF is versatile and can be used in numerous applications that require digital to analog conversion. Some common use cases include:

  • Industrial control systems
  • Automated test equipment
  • Robotics and motor control
  • Data acquisition systems
  • Portable battery-operated equipment

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1257IS8#TRPBF is no exception. It is built with high-quality materials and undergoes rigorous testing to ensure its performance and reliability. Additionally, the part number #TRPBF denotes that the device is provided in tape and reel packaging and is lead (Pb) free, which complies with RoHS (Restriction of Hazardous Substances) standards, making it suitable for eco-friendly applications.

Overall, the LTC1257IS8#TRPBF is a robust and precise DAC solution that offers engineers and designers a reliable way to bridge the digital and analog worlds in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5727 $70.7181
6+ $19.3417 $116.0502
9+ $18.7373 $168.6357
12+ $18.1328 $217.5936
15+ $17.5284 $262.9260
20+ $15.7151 $314.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,436 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess