EN
  • EN
  • DE

LTC1255IN8

Part No LTC1255IN8
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Dual 24V High-Side MOSFET Driver | IC MOSFET DVR HI-SIDE DUAL 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 9V ~ 24V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC1255
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207251-LTC1255IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1255IN8 CAD Model

Description

Linear Technology LTC1255IN8 Dual 24V High-Side MOSFET Driver

The LTC1255IN8 from Linear Technology is a high-performance dual high-side MOSFET driver specifically designed to operate at voltages up to 24V. This robust integrated circuit (IC) is ideal for driving high-side N-channel power MOSFETs in applications where hot-swapping and high-voltage operation are required. The LTC1255IN8 is housed in an 8-pin PDIP package, ensuring it can be easily integrated into a wide range of electronic systems.

Key Features:

  • High Voltage Capability: The LTC1255IN8 is capable of operating with supply voltages ranging from 9V to 24V, making it suitable for automotive, industrial, and telecom applications where higher voltage operation is common.
  • Dual Independent Channels: It features two independent driver channels, which can control two separate MOSFETs or can be used in parallel for higher current applications.
  • Fast Switching: This driver provides fast and reliable switching performance, which is critical for reducing power losses and improving the efficiency of power management systems.
  • Gate Charge Pump: The LTC1255IN8 includes an on-board charge pump to ensure the gate voltage is sufficiently above the source voltage, enabling the MOSFET to turn on fully and reducing on-resistance.
  • Robust Protection Features: It includes protection features such as under-voltage lockout to ensure that the driver operates only when the supply voltage is within the specified range.

Applications:

The LTC1255IN8 is versatile and can be used in a variety of applications, including:

  • Automotive battery management
  • Hot-swap power supplies
  • High-side power distribution switches
  • Industrial control systems
  • Telecommunication infrastructure

With its dual-channel design and high-voltage capability, the LTC1255IN8 is an excellent choice for designers looking to create reliable and efficient high-side switching solutions. Its robust feature set ensures that it can handle the demands of complex electronic systems, providing consistent performance and protection for critical applications.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess