EN
  • EN
  • DE

LTC1199CS8#TRPBF

Part No LTC1199CS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 450KHZ W/SD 8-SOIC / 2-Channel Single ADC SAR 450ksps 10-bit Serial 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Sampling Rate 450k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 4 V ~ 6 V
Voltage - Supply, Digital 4 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781796-LTC1199CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1199
Introduction Date August 29, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1199CS8#TRPBF CAD Model

Description

Product Overview: LTC1199CS8#TRPBF

The LTC1199CS8#TRPBF is a high-performance, 8-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer excellent accuracy and speed for a wide range of applications. This ADC features a successive approximation register (SAR) architecture, providing a fast conversion time that is ideal for real-time data acquisition systems.

Key Features

  • Resolution: The LTC1199CS8#TRPBF offers an 8-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: It boasts a high sampling rate, capable of up to 1.5 Msps (Mega samples per second), which is suitable for capturing high-speed signals without losing fidelity.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with low power consumption, making it an excellent choice for portable and battery-operated devices.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying the power design of the overall system.
  • Automatic Power Down: It includes an automatic power-down feature that reduces power consumption between conversions, further conserving energy for battery-powered applications.
  • Small Footprint: The LTC1199CS8#TRPBF comes in a compact SO-8 package, which is beneficial for designs where board space is at a premium.
  • Interface: It features a SPI/MICROWIRE-compatible serial interface, allowing for easy integration with most microcontrollers and digital systems.

Applications

The LTC1199CS8#TRPBF is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial control systems
  • Communication systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1199CS8#TRPBF is no exception. It is designed to meet high standards of reliability and performance, ensuring stable operation in diverse environments and applications. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging and is lead (Pb) free, which is important for environmentally conscious manufacturing and compliance with RoHS standards.

Overall, the LTC1199CS8#TRPBF is a reliable and efficient solution for designers who require a high-speed, low-power, and precise ADC for their electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4414 $51.2694
50+ $2.0032 $100.1600
78+ $1.9406 $151.3668
107+ $1.8780 $200.9460
138+ $1.8154 $250.5252
185+ $1.6276 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess