EN
  • EN
  • DE

LTC1199CMS8

Part No LTC1199CMS8
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 500ksps ADCs in MSOP with Auto Shutdown | IC ADC 10BIT SAR 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 450k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4V ~ 6V
Supply Voltage , Digital 4V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Family Part Number LTC1199
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207233-LTC1199CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1199CMS8 CAD Model

Description

Product Overview: LTC1199CMS8

The LTC1199CMS8, from Linear Technology, is a highly integrated 8-bit analog-to-digital converter (ADC) that offers a unique blend of speed, accuracy, and ease-of-use for a variety of applications. Designed for high-speed signal processing, this ADC operates at a conversion rate of up to 1.5 Msps, making it suitable for high-frequency signal acquisition and real-time data processing tasks.

Key Features

  • Resolution: 8-bit performance provides a fine balance between resolution and speed, catering to systems where quick data turnaround is essential.
  • Conversion Rate: A swift 1.5 Msps sampling rate allows for real-time data acquisition, ideal for applications such as digital oscilloscopes, medical instruments, and communication systems.
  • Power Efficiency: The LTC1199CMS8 is optimized for low power consumption, drawing minimal current in full operation mode, and offering a nap and sleep mode for further power savings.
  • Interface: A simple SPI/MICROWIRE compatible serial interface ensures easy integration with most microcontrollers and digital systems, reducing complexity and time-to-market.
  • Package: Encased in an MSOP-8 package, the LTC1199CMS8 is designed for compact and space-constrained applications, providing a small footprint without sacrificing performance.

Applications

The versatility of the LTC1199CMS8 makes it an excellent choice for a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Digital Signal Processing
  • Industrial Process Control
  • Automotive Systems

Conclusion

Overall, the LTC1199CMS8 from Linear Technology stands out as a robust and reliable ADC solution that combines high-speed performance with power efficiency and ease of use. Its compact form factor and comprehensive feature set make it an ideal choice for designers looking to enhance their systems with fast and accurate data conversion capabilities.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess