EN
  • EN
  • DE

LTC1198-1BCS8-T1

Part No LTC1198-1BCS8-T1
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Linear Technology
Win Source Part Number 303111-LTC1198-1BCS8-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1198-1BCS8-T1 CAD Model

Description

LTC1198-1BCS8-T1: An Overview

The LTC1198-1BCS8-T1 is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) produced by Linear Technology, a company renowned for its expertise in designing and manufacturing a wide array of high-performance analog integrated circuits. This particular ADC is designed to offer excellent conversion speeds and accuracy, making it an ideal choice for applications where both are critical.

Key Features

  • Resolution: The LTC1198-1BCS8-T1 boasts a 10-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a high-speed sampling rate, this ADC can handle up to 1.25Msps (Mega samples per second), ensuring that rapidly changing signals are captured with high fidelity.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, making it suitable for battery-operated devices.
  • Easy Interface: The ADC features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power design of the system it is integrated into.
  • Automatic Power-Down: The LTC1198-1BCS8-T1 has an automatic power-down feature that reduces power consumption when not converting, extending the life of battery-powered systems.

Applications

The LTC1198-1BCS8-T1 is versatile and can be used in a variety of applications. Its high-speed and precision make it perfect for:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Communication systems
  • Imaging systems

Package and Quality

Encased in an 8-lead narrow SO package, the LTC1198-1BCS8-T1 is designed for compact installations, saving valuable board space in dense designs. Linear Technology ensures that each ADC is rigorously tested to meet high-quality standards, providing reliable performance in the field.

With its blend of speed, precision, and low-power operation, the LTC1198-1BCS8-T1 from Linear Technology stands out as an excellent choice for designers looking to enhance the performance of their digital systems without compromising on power efficiency or space.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess