EN
  • EN
  • DE

LTC1197CMS8#TRPBF

Part No LTC1197CMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 500KHZ SHTDWN 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 500k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4 V to 9 V
Digital Supply Voltage 4 V to 9 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 1060453-LTC1197CMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1197CMS8#TRPBF CAD Model

Description

Product Overview: LTC1197CMS8#TRPBF

The LTC1197CMS8#TRPBF is a high-performance, single 10-bit analog-to-digital converter (ADC) from Linear Technology, renowned for its precision and speed. Designed to cater to a wide array of applications, this ADC is an ideal choice for systems that require reliable and accurate digital representations of analog signals.

Key Features

  • Resolution: The LTC1197CMS8#TRPBF offers a 10-bit resolution, providing a fine level of detail in the digital output.
  • Sampling Rate: With a high sampling rate of up to 1.5Msps (mega samples per second), this ADC is well-suited for high-speed applications, ensuring minimal lag in data acquisition.
  • Low Power Consumption: It is designed for efficiency, with a low power operation that makes it suitable for battery-powered devices or energy-conscious applications.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying the power design of the system it is integrated into.
  • Software Selectable Input Ranges: The ADC offers multiple input ranges, which can be selected via software commands, providing flexibility for various signal levels.
  • No Pipeline Delays: The LTC1197CMS8#TRPBF features no pipeline delays, making it an excellent choice for real-time data acquisition and control systems.
  • Small Form Factor: Housed in an MSOP-8 package, this ADC occupies minimal board space, which is crucial for compact designs.

Applications

The versatile nature of the LTC1197CMS8#TRPBF makes it suitable for a diverse range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Industrial control and automation
  • Portable instrumentation

Product Reliability and Quality

Linear Technology ensures that the LTC1197CMS8#TRPBF meets the highest quality and reliability standards. The product is designed to withstand harsh industrial environments and is rigorously tested to guarantee performance under extreme conditions.

Whether you're designing a sophisticated medical device, an industrial control system, or a high-speed data logger, the LTC1197CMS8#TRPBF from Linear Technology is an ADC that offers the precision, speed, and reliability that modern applications demand.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess