EN
  • EN
  • DE

LTC1152CN8#PBF

Part No LTC1152CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 700KHZ RRO 8DIP / Op Amp Single Auto Zero/Chopper R-R I/O ±7V/14V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 700kHz
Current - Input Bias 10pA
Voltage - Input Offset 1μV
Operating Supply Current 2.2mA
Dual Supply Voltage (±) 2.7 V ~ 14 V, ±1.35 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781773-LTC1152CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1152
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1152CN8#PBF CAD Model

Description

LTC1152CN8#PBF - High Side Micropower MOSFET Driver

The LTC1152CN8#PBF is a high side micropower MOSFET driver designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the electronics industry. This driver is specifically engineered to operate as a high side switch, providing a robust and efficient solution for driving MOSFETs in a variety of applications.

Key Features

  • Zero Power Operation: The LTC1152CN8#PBF is designed for micropower operation, consuming virtually zero power when not actively switching. This makes it an ideal choice for battery-powered and energy-sensitive applications.
  • High Side Drive Capability: This driver can efficiently switch MOSFETs on the high side of a circuit, allowing for greater flexibility in the design of power control systems.
  • Wide Supply Voltage Range: The LTC1152CN8#PBF operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Fast Switching: It offers fast switching speeds, which minimizes power losses during the transition periods and improves overall efficiency.
  • Robust Output Drive: The driver provides a strong output drive, ensuring reliable MOSFET activation even under demanding conditions.
  • Protection Features: Built-in protection features safeguard the MOSFET and the driver itself from over-current and over-temperature conditions, enhancing system reliability.

Applications

The LTC1152CN8#PBF is versatile and can be used in a wide array of applications, including:

  • Power Management Systems
  • Battery-powered Devices
  • Motor Control Circuits
  • Solenoid/Relay Drivers
  • Portable Instrumentation

Package and Quality

Enclosed in an 8-pin PDIP package, the LTC1152CN8#PBF is designed for easy integration into a multitude of circuit designs. Its package is optimized for reliable operation over a wide temperature range, suitable for industrial and automotive environments. As with all Linear Technology products, this high side driver is manufactured to high-quality standards, ensuring performance and durability for professional applications.

With its combination of low power consumption, robust drive capability, and wide voltage range, the LTC1152CN8#PBF is a smart choice for designers looking to create efficient and reliable high side switching solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess