EN
  • EN
  • DE

LTC1100CN8#PBF

Part No LTC1100CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 18KHZ 8DIP / INST Amp Single ±8V/16V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTCMOS
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
GBP - Gain Bandwidth Product 18kHz
Current - Input Bias 2.5pA
Voltage - Input Offset 1μV
Operating Supply Current 2.4mA
Dual Supply Voltage (±) 5 V ~ 16 V, ±2.5 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781756-LTC1100CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1100
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1100CN8#PBF CAD Model

Description

The LTC1100CN8#PBF is a high-precision instrumentation amplifier from Linear Technology, renowned for its exceptional accuracy and stability. This product is a perfect fit for applications requiring precise signal amplification, such as medical instrumentation, industrial process controls, and data acquisition systems.

Key Features

  • Precision Performance: The LTC1100 delivers a gain accuracy of 0.04% and a gain drift of just 2ppm/°C, ensuring reliable performance even in temperature-variable environments.
  • Zero Drift: With a zero-drift topology, this instrumentation amplifier maintains a low offset voltage of 10µV and an offset drift of 0.05µV/°C, minimizing error over time and temperature.
  • High Frequency Response: It boasts a bandwidth of 20kHz at a gain of 100, making it suitable for a wide range of applications that require fast signal processing.
  • Low Noise: The LTC1100CN8#PBF features a low noise density of 1.5µVP-P (0.1Hz to 10Hz), which is critical for high-resolution signal processing.

Robust Design

This product is housed in an 8-lead PDIP package, ensuring robustness and ease of integration into various circuit designs. The LTC1100CN8#PBF operates over a supply range of ±2.3V to ±18V, providing designers with flexibility in power supply design.

Applications

Thanks to its high precision and stability, the LTC1100CN8#PBF is an ideal choice for a variety of demanding applications, including:

  • Medical Instrumentation
  • Industrial Process Controls
  • Strain Gauge Amplifiers
  • Data Acquisition Systems
  • Thermocouple Amplifiers

Conclusion

The LTC1100CN8#PBF from Linear Technology represents the pinnacle of instrumentation amplifier technology, offering unmatched precision, stability, and versatility for critical signal amplification needs. Its robust packaging and comprehensive features make it an invaluable component in precision electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6365 $85.2730
3+ $34.9838 $104.9514
5+ $33.8906 $169.4530
7+ $32.7973 $229.5811
8+ $31.7041 $253.6328
11+ $28.4244 $312.6684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess