EN
  • EN
  • DE

LTC2054IS5#TRMPBF

Part No LTC2054IS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 500KHZ TSOT23-5 / Op Amp Single Auto Zero/Chopper R-R O/P 6V Automotive 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 500kHz
Current - Input Bias 1pA
Voltage - Input Offset 0.5μV
Operating Supply Current 140μA
Dual Supply Voltage (±) 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 782323-LTC2054IS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2054
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2054IS5#TRMPBF CAD Model

Description

LTC2054IS5#TRMPBF Image

The LTC2054IS5#TRMPBF is a high-precision operational amplifier (op-amp) manufactured by Linear Technology, now part of Analog Devices. Designed for applications that demand low power consumption and high accuracy, this op-amp is a suitable choice for battery-powered devices and portable instrumentation.

Key Features:

  • Zero-Drift: The LTC2054IS5#TRMPBF features a zero-drift architecture that ensures high DC accuracy over time, temperature, and varying supply voltages. This makes it ideal for precision applications where stability is critical.
  • Low Power: With a quiescent current of only 20µA, this op-amp is designed for power-sensitive applications. It helps extend battery life in portable devices without sacrificing performance.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 2.7V to 5.5V, which simplifies power supply design and makes it compatible with a wide range of systems.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is particularly useful when working with low supply voltages.
  • High Impedance Inputs: The high impedance inputs minimize current draw, which further contributes to the low power consumption of the device.
  • Robust Package: Housed in a compact SOT-23 package, the LTC2054IS5#TRMPBF is suitable for space-constrained applications while providing robustness and reliability.

Applications:

The LTC2054IS5#TRMPBF excels in a variety of applications that require precise signal conditioning with minimal power draw. These include:

  • Portable Medical Devices
  • Temperature Measurement
  • Electronic Scales
  • Precision Current Sensing
  • Battery-Operated Systems
  • Strain Gauge Amplifiers

With its exceptional combination of precision, low power, and ease of use, the LTC2054IS5#TRMPBF operational amplifier from Linear Technology is a versatile component that enhances the performance and efficiency of advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2481 $56.1645
100+ $1.0241 $102.4100
155+ $0.9921 $153.7755
210+ $0.9601 $201.6210
270+ $0.9281 $250.5870
365+ $0.8321 $303.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess