EN
  • EN
  • DE

LTC1092CSW

Part No LTC1092CSW
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071936-LTC1092CSW
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1092CSW CAD Model

Description

Linear Technology LTC1092CSW Product Overview

The LTC1092CSW is a high-performance, low-power data acquisition system from Linear Technology, a renowned leader in the design and manufacture of analog integrated circuits. This microprocessor-compatible, 8-channel, multiplexed analog-to-digital converter (ADC) is designed to offer precision and flexibility in a wide range of applications, such as process control, data acquisition systems, and battery-powered instruments.

Featuring a 10-bit resolution, the LTC1092CSW ensures accurate digital representations of analog signals, making it suitable for precision measurement tasks. Its serial interface is SPI and MICROWIRE compatible, allowing for easy integration with a variety of microcontrollers and digital systems. With its small 20-pin SW package, this ADC is an ideal choice for space-constrained applications.

Key Features of the LTC1092CSW

  • High Precision: The 10-bit resolution of this ADC provides a fine level of detail in the signal conversion process, ensuring that the digital output closely matches the original analog input.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1092CSW is optimal for battery-powered devices or applications where power conservation is critical.
  • Multiple Input Channels: With 8 multiplexed input channels, this device can handle multiple signal inputs, making it versatile for complex systems that require several measurement points.
  • Simple Interface: The LTC1092CSW's serial interface is compatible with standard communication protocols, reducing the complexity of system design and ensuring ease of use.
  • Automatic Channel Scanning: The device can be programmed to automatically scan all input channels in sequence, simplifying the data acquisition process.

Applications

The LTC1092CSW is suited for a broad range of applications across various industries. Its precision and low power consumption make it particularly useful in:

  • Portable Instrumentation
  • Battery-powered Equipment
  • Process Control Systems
  • Industrial Monitoring
  • Data Logging Devices

In summary, the LTC1092CSW from Linear Technology is a versatile and efficient solution for complex data acquisition tasks, offering reliability and precision in a compact form factor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess