EN
  • EN
  • DE
  • IT

LTC1053CSW#TRPBF

Part No LTC1053CSW#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 4 CIRC 18SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Amplifier Type Zero-Drift
Number of Circuits 4
Slew Rate 4V/μs
Gain Bandwidth Product 2.5MHz
Current - Input Bias 15pA
Voltage - Input Offset 0.5μV
Current - Supply 1mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 16V, ±2.38V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SO
Part Number Series LTC1053
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806158-LTC1053CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1053CSW#TRPBF CAD Model

Description

LTC1053CSW#TRPBF - Dual Precision Zero-Drift Operational Amplifier

The LTC1053CSW#TRPBF is a high-performance, dual-channel operational amplifier (op-amp) from Linear Technology, designed to offer precision with zero-drift operation. This integrated circuit is tailored to maintain a high level of accuracy over time, temperature, and varying input conditions, making it an ideal choice for applications requiring a stable and precise operational amplifier.

Key Features

  • Zero-Drift Operation: The LTC1053CSW#TRPBF offers exceptional offset voltage stability, which is crucial for applications that demand a consistent performance over a wide range of environmental conditions.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean and accurate signal processing, which is essential for high-fidelity applications and sensitive instrumentation.
  • High Gain Bandwidth Product: The device provides a good balance of speed and precision with a high gain bandwidth product, enabling it to handle a broad spectrum of frequencies.
  • Low Power Consumption: It is designed for efficient power usage, which is beneficial for battery-powered devices and energy-sensitive applications.
  • Dual Amplifier Design: The two amplifiers in one package offer compactness and flexibility, allowing for space-saving designs or the implementation of complex circuits in a smaller footprint.

Applications

The LTC1053CSW#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision Instrumentation
  • Data Acquisition Systems
  • Analog Filters
  • Thermocouple Amplifiers
  • Industrial Process Controls
  • Battery-Powered Devices

Package and Quality

The LTC1053CSW#TRPBF comes in a SW package, which is a surface-mount, small-outline package. This package type is suitable for automated assembly processes and is designed to optimize board space. Moreover, the device is lead-free and RoHS compliant, adhering to current environmental standards for electronic components.

Linear Technology ensures that the LTC1053CSW#TRPBF meets rigorous quality and performance standards, making it a reliable choice for designers and engineers seeking a durable and accurate operational amplifier for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5883 $70.5883
2+ $68.3824 $136.7648
3+ $66.1765 $198.5295
4+ $63.9706 $255.8824
6+ $57.3530 $344.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess