EN
  • EN
  • DE

LTC1013DN8

Part No LTC1013DN8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071922-LTC1013DN8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1013DN8 CAD Model

Description

The LTC1013DN8 is a high-precision dual comparator designed and manufactured by Linear Technology, which is now part of Analog Devices. This component is engineered to provide reliable and accurate comparisons of input signals with a designated reference voltage. It is an essential tool in a wide range of applications, including industrial control systems, data acquisition systems, and various forms of signal processing.

Key Features

  • Precision Operation: The LTC1013DN8 boasts a tight offset voltage specification and high gain, which allows for precise control and measurement in critical applications.
  • Dual Comparators: This device contains two independent comparator circuits in one package, offering space-saving benefits and simplifying design by reducing the number of separate components required.
  • Low Power Consumption: It is designed for low power operation, which makes it suitable for battery-powered and portable applications where power efficiency is paramount.
  • Fast Response Time: The LTC1013DN8 features a fast response time, enhancing the performance of systems where quick decision-making based on accurate signal comparisons is necessary.
  • Wide Supply Voltage Range: It can operate over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Robust Package: Housed in an 8-pin DIP package, the LTC1013DN8 is robust and easy to integrate into a wide variety of circuit designs.

Applications

The LTC1013DN8 is versatile and can be used in numerous applications. It is ideal for use in threshold detection, level shifting, analog-to-digital converters, pulse shaping, and window comparators. Its precision and reliability also make it well-suited for medical devices, automotive electronics, and other systems that require high accuracy and dependability.

Technical Specifications

Parameter Value
Supply Voltage Range ±1V to ±18V
Offset Voltage Typically 0.5mV
Package Type 8-Pin DIP
Response Time Fast

For engineers and designers looking for a dependable and precise comparator, the LTC1013DN8 from Linear Technology is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess