EN
  • EN
  • DE

LTC1009CS8

Part No LTC1009CS8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95402-LTC1009CS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1009CS8 CAD Model

Description

The LTC1009CS8 is a precision, low power, low offset voltage, single supply difference amplifier from Linear Technology. Renowned for its high accuracy and reliability, this integrated circuit is designed to cater to a wide range of applications, including data acquisition systems, battery management, and industrial process controls.

Key Features

  • High Precision: The LTC1009CS8 boasts an impressive offset voltage of only 25 µV max at room temperature, which ensures high accuracy in measurement and signal conditioning applications.
  • Wide Supply Range: This device can operate from a single 2.7V to 36V supply or from ±2.7V to ±18V dual supplies, providing flexibility for various system designs.
  • Low Power Consumption: With a quiescent current of only 350 µA, the LTC1009CS8 is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • High Common Mode Rejection Ratio (CMRR): Featuring a CMRR of 120dB, the device can accurately detect differential signals even in the presence of common-mode noise, making it ideal for harsh industrial environments.
  • Flexible Input Range: The input common mode range includes ground, making the device suitable for single supply operation and for applications that require ground sensing capability.
  • Stable with High Capacitive Loads: The LTC1009CS8 is designed to be stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.

Applications

The LTC1009CS8 is versatile and can be used in multiple applications, such as:

  • High Precision Data Systems
  • Battery Monitoring and Management
  • Industrial Process Controls
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • Remote Sensor Amplifiers

Package and Quality

The LTC1009CS8 comes in an 8-lead narrow SOIC package, which is suitable for space-constrained applications. Linear Technology ensures the highest quality and reliability, with rigorous testing and quality control measures in place for all their products.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Lowest to $3.5981
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess