EN
  • EN
  • DE

LT6703HDC-3#TRMPBF

Part No LT6703HDC-3#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 400MV REF 3-DFN / Comparator Single 18V Automotive 3-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Number of Elements 1
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 0.01μA @ 18V
Maximum Quiescent Current 17μA
Propagation Delay (Maximum) 29μs
Hysteresis 13.5mV
Operating Temperature Range -40°C ~ 125°C
Package 3-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 3-DFN (2x2)
Win Source Part Number 781645-LT6703HDC-3#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6703-3
Introduction Date February 27, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6703HDC-3#TRMPBF CAD Model

Description

LT6703HDC-3#TRMPBF - Voltage Comparator with Reference

The LT6703HDC-3#TRMPBF is a micropower, low voltage comparator with an integrated reference designed by Linear Technology. This precision device is ideal for a range of applications that require voltage monitoring and control, such as battery-powered systems, portable devices, and power supply control circuits. The LT6703HDC-3#TRMPBF is designed to offer a combination of flexibility, reliability, and precision, making it an excellent choice for designers looking for a comparator with an internal reference.

This component features a fixed 400mV reference voltage and an operating voltage range from 1.4V to 18V, accommodating a wide array of power sources. The low operating voltage capability makes the LT6703HDC-3#TRMPBF particularly suitable for portable and battery-operated applications where power efficiency is critical. Moreover, the device boasts a low current consumption of just 6.5µA, which is beneficial for extending battery life in portable applications.

The LT6703HDC-3#TRMPBF offers an over-the-temperature accuracy of 1.5%, ensuring reliable performance even under varying environmental conditions. Its internal voltage reference and comparator have been designed to work in tandem to provide a fast response time, making it suitable for applications requiring quick decision-making capabilities.

This product is housed in a 6-lead 2mm x 2mm DFN package, which is not only space-efficient but also offers excellent thermal performance. The small footprint of the LT6703HDC-3#TRMPBF makes it an ideal choice for space-constrained applications while still providing the robustness expected from Linear Technology components.

Additional features of the LT6703HDC-3#TRMPBF include a comparator with an open-collector output, which allows for flexible output configurations such as wire-OR connections. It also has an input bias current of only 5nA, which contributes to the overall precision of the device. The LT6703HDC-3#TRMPBF is available in tape and reel packaging, making it suitable for automated assembly processes and large-scale production.

Overall, the LT6703HDC-3#TRMPBF from Linear Technology is a highly reliable and precise voltage comparator with an integrated reference, designed to meet the needs of a wide variety of applications where power efficiency and space are at a premium.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4032 $54.0320
23+ $4.4334 $101.9682
35+ $4.2948 $150.3180
49+ $4.1563 $203.6587
63+ $4.0178 $253.1214
84+ $3.6021 $302.5764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess