EN
  • EN
  • DE

LT6660HCDC-2.5#TRMPBF

Part No LT6660HCDC-2.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4ppmp-p
Noise - 10Hz to 10kHz 4ppmrms
Voltage - Input 5 V to 30 V
Operating Supply Current 175μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 3-DFN (2x2)
Win Source Part Number 020442-LT6660HCDC-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6660HCDC-2.5#TRMPBF CAD Model

Description

The LT6660HCDC-2.5#TRMPBF is a high-precision, low-power voltage reference from Linear Technology, known for its reliability and stability. This product is designed to offer a fixed 2.5V output with an impressive low initial error and excellent temperature stability, making it an ideal choice for precision applications.

Key Features

  • Output Voltage: Precisely trimmed to 2.5 volts with high accuracy.
  • Temperature Stability: Exhibits minimal deviation over a wide temperature range, ensuring reliable performance under varying conditions.
  • Low Power Consumption: Optimized for battery-powered and energy-efficient applications, the LT6660HCDC-2.5#TRMPBF maintains its performance while keeping power usage to a minimum.
  • Package: Comes in a compact, surface-mount package that is suitable for automated assembly processes and space-constrained applications.
  • Low Dropout Voltage: Capable of maintaining accurate output even with minimal difference between the input and output voltages, which enhances its versatility in low-voltage operations.

Applications

The LT6660HCDC-2.5#TRMPBF is a versatile component that can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical devices
  • Automotive control systems
  • Industrial instrumentation

Quality and Reliability

Linear Technology ensures that the LT6660HCDC-2.5#TRMPBF voltage reference meets the highest quality standards. Each unit is rigorously tested for performance and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Ordering Information

The LT6660HCDC-2.5#TRMPBF is available for order with tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. Its part number reflects the trimmed voltage level (2.5V), package type, and packaging method, ensuring that customers receive the exact specifications they require for their design needs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3657 $56.1942
14+ $7.6847 $107.5858
21+ $7.4445 $156.3345
28+ $7.2044 $201.7232
36+ $6.9643 $250.7148
49+ $6.2438 $305.9462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess