EN
  • EN
  • DE

LT6656BCS6-1.25#TRPBF

Part No LT6656BCS6-1.25#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 2.2 V to 18 V
Operating Supply Current 1.5μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060164-LT6656BCS6-1.25#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6656BCS6-1.25#TRPBF CAD Model

Description

LT6656BCS6-1.25#TRPBF - Precision Voltage Reference

The LT6656BCS6-1.25#TRPBF is a high-precision, low-power voltage reference from Linear Technology, designed to maintain excellent stability and accuracy over a wide range of environmental conditions. This component is part of a family of voltage references that offer a fixed 1.25V output with an initial accuracy of 0.1%. It is encapsulated in a small, surface-mount SOT-23 package, making it ideal for space-constrained applications.

One of the key features of the LT6656BCS6-1.25#TRPBF is its low dropout voltage, which makes it suitable for battery-powered devices and systems with a limited power supply range. Additionally, this voltage reference boasts a low temperature coefficient, typically 20ppm/°C, which ensures a stable output voltage over a wide temperature range of -40°C to 125°C. This makes it an excellent choice for precision industrial, automotive, and portable applications where temperature variations are a concern.

The LT6656BCS6-1.25#TRPBF also has a low output noise of only 1.3µVP-P (0.1Hz to 10Hz), providing a clean reference signal for high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). Its low power consumption, typically 65µA, is another benefit for power-sensitive designs.

This voltage reference is also characterized by its long-term stability and robustness, with a guaranteed performance over time and under varying load conditions. It can source or sink up to 5mA of output current, offering flexibility in a wide range of applications. Moreover, the LT6656BCS6-1.25#TRPBF is designed with advanced process technology and circuit design techniques that contribute to its high precision and reliability.

To facilitate design-in and testing, the LT6656BCS6-1.25#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, making it suitable for high-volume production environments. Whether you are designing precision instrumentation, data acquisition systems, or battery management systems, the LT6656BCS6-1.25#TRPBF from Linear Technology is an excellent choice for a stable and accurate voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8810 $58.2150
37+ $3.1845 $117.8265
57+ $3.0849 $175.8393
78+ $2.9854 $232.8612
101+ $2.8859 $291.4759
134+ $2.5874 $346.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess