Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Linear Technology
Package Bulk
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 5 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 3.5V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LT6656BCDC-3#TRMPBF,ANALINLT6656BCDC-3#TRMPBF
Standard Package 1
Win Source Part Number 1224713-LT6656BCDC-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656BCDC-3#TRMPBF CAD Model

Description

LT6656BCDC-3#TRMPBF - Precision Series Voltage Reference

The LT6656BCDC-3#TRMPBF is a high-precision, low-power series voltage reference from Linear Technology, a company known for its robust and reliable power management solutions. This component is designed to provide a stable and precise reference voltage for various applications, including precision data converters, portable instrumentation, and industrial control systems.

Key Features:

  • Output Voltage: Fixed 3.0V reference voltage, suitable for a range of electronics that require a stable voltage source.
  • High Accuracy: With an initial accuracy of ±0.05%, the LT6656BCDC-3#TRMPBF ensures precision in demanding applications.
  • Low Temperature Coefficient: A low temperature coefficient of 10ppm/°C (max) over the full operating temperature range (-40°C to 125°C) provides consistent performance across a wide range of environmental conditions.
  • Low Dropout Voltage: The device can operate with a very low dropout voltage, making it suitable for battery-powered applications where power efficiency is critical.
  • Low Noise: Offers a low output noise of only 1.6µVP-P (0.1Hz to 10Hz), which is essential for precision analog circuits.
  • Long-Term Stability: Excellent long-term stability of less than 150ppm/√kHr ensures reliability over the lifespan of the device.
  • Wide Operating Current Range: Operates with a supply current of 5µA to 5mA, allowing flexibility in a variety of power conditions.

Applications:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Industrial and automotive control systems
  • Portable test instruments

Overall, the LT6656BCDC-3#TRMPBF is a robust and reliable solution for systems requiring a high-precision reference voltage. Its combination of accuracy, temperature stability, and low power consumption make it an excellent choice for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Lowest to $2.8239
ECAD model for MAX6163AESA+
Maxim Integrated
V-Ref Precision 4.096V 30mA Automotive 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6174AASA+
Apex Microtechnology
Voltage References ref +5.0V, 0.6ppm, -40/85C
Need more? Email Us
ECAD model for VRE3050JS
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+
Maxim Integrated
V-Ref Precision 10V 0.5mA 8-Pin SOIC N / IC VREF SERIES 10V 8SOIC
Need more? Email Us
ECAD model for MAX674CSA+
Maxim Integrated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for MAX6066AEUR-T
Maxim Integrated
V-Ref Precision 3.3V 4mA 5-Pin SOT-23 T/R / IC VREF SERIES 3.3V SOT23-5
Lowest to $15.4716
ECAD model for MAX6029EUK33+T
Maxim Integrated
V-Ref Precision 2.5V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Lowest to $4.7273
ECAD model for MAX6025AEUR-T
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $1.2688
ECAD model for LM4040AIM3-3.0+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention