EN
  • EN
  • DE

LT6656AIS6-5#TRMPBF

Part No LT6656AIS6-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 140μVrms
Parts Input Voltage (V) 5.5V ~ 18V
Supply Current 1.5μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LT6656
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 714994-LT6656AIS6-5#TRMPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6656AIS6-5#TRMPBF CAD Model

Description

Overview of LT6656AIS6-5#TRMPBF

The LT6656AIS6-5#TRMPBF is a high-precision, low-power voltage reference from Linear Technology, designed to maintain stability and accuracy over a wide range of conditions. This component is a vital building block in precision measurement, control systems, and high-resolution conversions, offering a stable reference voltage for various applications.

Key Features

  • Output Voltage: The LT6656AIS6-5#TRMPBF provides a fixed 5V output, making it suitable for a range of applications that require a standard reference voltage.
  • High Accuracy: With an initial accuracy of 0.05%, this voltage reference ensures precise performance for demanding applications.
  • Low Temperature Coefficient: It features a low temperature coefficient of 10ppm/°C max, ensuring minimal drift across a wide temperature range, which is critical for maintaining performance in variable environments.
  • Long-Term Stability: The device exhibits excellent long-term stability, making it reliable for sustained use in applications where recalibration is difficult or impossible.
  • Low Power Consumption: It has a quiescent current of only 1µA max, making it an energy-efficient choice for battery-powered and portable devices.
  • Small Package: The LT6656AIS6-5#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LT6656AIS6-5#TRMPBF is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial and automotive electronics
  • Battery management systems

Reliability and Performance

Linear Technology's LT6656AIS6-5#TRMPBF is designed for reliability and consistent performance. It is a preferred choice for engineers who require a stable voltage reference that won't compromise the integrity of their designs. With its combination of accuracy, stability, and low power consumption, this voltage reference stands out as a high-quality component for precision electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9603 $63.8412
8+ $13.0956 $104.7648
12+ $12.6864 $152.2368
17+ $12.2771 $208.7107
22+ $11.8679 $261.0938
29+ $10.6402 $308.5658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess