EN
  • EN
  • DE

LT6656ACS6-2.5#TRPBF

Part No LT6656ACS6-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TSOT23-6 / V-Ref Precision 2.5V 5mA 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 80μVrms
Voltage - Input 3 V ~ 18 V
Operating Supply Current 1.5μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781621-LT6656ACS6-2.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6656
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6656ACS6-2.5#TRPBF CAD Model

Description

The LT6656ACS6-2.5#TRPBF is a high-precision, low-power voltage reference from Linear Technology. This device offers a fixed 2.5V output with an impressive initial accuracy of 0.05% and low temperature coefficient, making it ideal for precision applications. Its small form factor and high reliability are suited for a wide range of products including portable, battery-powered equipment, and industrial instruments.

Key Features

  • Output Voltage: Fixed 2.5V with high precision
  • Initial Accuracy: ±0.05% max
  • Temperature Coefficient: 10ppm/°C max
  • Low Dropout Voltage: Capable of operating with a very small difference between the input and output voltage
  • Supply Current: 60µA operating current, which reduces to less than 1µA in shutdown
  • Long-Term Stability: Typically 30ppm/√kHr
  • Package: Small SOT-23 package for space-constrained applications

Applications

  • Portable, battery-powered equipment
  • Precision instrumentation
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems

Product Advantages

The LT6656ACS6-2.5#TRPBF stands out for its exceptional stability and low power consumption, making it an excellent choice for systems where precision is crucial and power is at a premium. Its robust design ensures reliable performance even under varying environmental conditions, which is vital for industrial and automotive applications. Additionally, the device's small size allows for integration into compact PCB layouts, providing designers with greater flexibility in system design.

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LT6656ACS6-2.5#TRPBF is no exception. It is designed to meet stringent specifications, ensuring consistent performance and reliability for critical applications. The device is also available in tape and reel packaging, which facilitates efficient assembly for high-volume production.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4986 $52.4706
49+ $2.0502 $100.4598
76+ $1.9861 $150.9436
105+ $1.9220 $201.8100
135+ $1.8580 $250.8300
181+ $1.6658 $301.5098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess