EN
  • EN
  • DE

LT6654BHS6-2.5#TRPBF

Part No LT6654BHS6-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TSOT23-6 / V-Ref Precision 2.5V 10mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 1.5ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 3 V ~ 36 V
Operating Supply Current 600μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781619-LT6654BHS6-2.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6654
Introduction Date July 26, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6654BHS6-2.5#TRPBF CAD Model

Description

The LT6654BHS6-2.5#TRPBF is a high-precision, low-noise, low-drift voltage reference from Linear Technology, designed to maintain stable output and performance across a wide range of operating conditions. This component is ideal for precision measurement, control systems, and high-resolution converters that require a stable reference voltage.

Key Features

  • Output Voltage: Precisely trimmed to 2.5 volts, providing a stable reference for ADCs, DACs, and other sensitive circuitry.
  • Low Drift and Noise: Exhibits a typical temperature drift of only 10ppm/°C and low noise, ensuring high accuracy over temperature and time.
  • High Output Current: Capable of sourcing up to 5mA and sinking up to -5mA, making it versatile for various load conditions.
  • Long-Term Stability: Offers excellent long-term stability, minimizing drift over time and enhancing reliability in demanding applications.
  • Supply Range: Operates from a wide supply range of 2.7V to 5.5V, allowing flexibility in system design and compatibility with various power supplies.
  • Package: Available in a compact SOT-23 6-pin package, suitable for space-constrained applications.

Applications

The LT6654BHS6-2.5#TRPBF is a versatile component that can be used in a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital conversion
  • Medical and scientific instrumentation
  • Industrial process control and automation
  • Battery-powered and portable devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6654BHS6-2.5#TRPBF is no exception. It is designed to meet stringent specifications, ensuring reliable performance even in the most critical applications. The product is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1814 $55.6326
20+ $5.0720 $101.4400
31+ $4.9135 $152.3185
43+ $4.7550 $204.4650
55+ $4.5965 $252.8075
73+ $4.1210 $300.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess